EN
  • EN
  • DE

LT3021EDH#TR

Part No LT3021EDH#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0607+
Reference case DFN16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719120-LT3021EDH#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3021EDH#TR CAD Model

Description

Linear Technology's LT3021EDH#TR Low-Dropout Linear Regulator

The LT3021EDH#TR is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to provide precision voltage control in a wide array of applications. This compact LDO is ideal for space-constrained designs, offering a low-profile and small footprint solution without compromising on quality and efficiency.

Key Features:

  • Wide Input Voltage Range: The LT3021 operates with an input voltage range from 1.8V to 20V, making it versatile for various applications, from low-voltage logic supplies to higher voltage systems.
  • Adjustable Output: It provides an adjustable output from 1.22V to 20V, which can be set with external resistors, allowing for flexibility in customizing the output voltage as per the specific requirements of the application.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 300mV at full load, which enhances efficiency and allows operation closer to the input voltage.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this LDO can power a wide range of devices.
  • Stable with Low ESR Capacitors: The LT3021 is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Overcurrent and Overtemperature Protection: The regulator includes built-in protection features such as overcurrent protection and overtemperature protection, ensuring the safety and reliability of the device under various conditions.

Applications:

The LT3021EDH#TR is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power supplies for sensors and analog ICs
  • Automotive electronics
  • Industrial supplies

With its robust feature set and flexible design options, the LT3021EDH#TR from Linear Technology is a reliable choice for designers looking for an LDO that can deliver consistent performance while meeting stringent space requirements.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,635 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess