EN
  • EN
  • DE

LT3021ES8#TRMPBF

Part No LT3021ES8#TRMPBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1542+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724715-LT3021ES8#TRMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3021ES8#TRMPBF CAD Model

Description

The LT3021ES8#TRMPBF is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, a leader in analog integrated circuits. This device is designed to provide precise voltage regulation with a minimal voltage drop, making it ideal for sensitive applications where a stable power supply is crucial.

Key Features

  • Low Dropout Voltage: The LT3021 offers an extremely low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this LDO can support a wide range of applications.
  • Wide Input Voltage Range: With an operating input voltage range from 1.8V to 20V, the LT3021 provides flexibility for various power supply configurations.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.
  • Adjustable Output: Users can set the output voltage from 1.215V to 20V through an external resistor divider, allowing for custom voltage settings as per application requirements.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator from overheating and potential damage.

Applications

The LT3021ES8#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Microprocessor Supply
  • Industrial Equipment
  • Automotive Electronics
  • Battery-Powered Devices

Package and Quality

The device comes in an 8-lead SOIC package, which is compact and suitable for surface-mount technology (SMT) assembly processes. The "#TRMPBF" suffix indicates that the product is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing. The product adheres to high-quality standards and is RoHS compliant, ensuring it meets current environmental and regulatory requirements.

With its robust feature set and reliable performance, the LT3021ES8#TRMPBF from Linear Technology is an excellent choice for designers looking for a high-quality LDO regulator that can meet the demands of sophisticated electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess