EN
  • EN
  • DE

LT3022IMSE#PBF

Part No LT3022IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 0.2V
Maximum Output Voltage 9.5V
Dropout Voltage-Max 0.285V @ 1A
Output Current 1A
Operating Supply Current 3.5mA to 36mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.2 V to 9.5 V
Voltage - Dropout (Typical) 0.145V @ 1A
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 072360-LT3022IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3022IMSE#PBF CAD Model

Description

Linear Technology LT3022IMSE#PBF Low-Dropout Linear Regulator

The LT3022IMSE#PBF is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Linear Technology, which is now part of Analog Devices. This regulator is specifically engineered to provide stable and reliable power supply for sensitive electronic applications, where maintaining a consistent voltage level is crucial for optimal performance.

With an impressive low dropout voltage and the ability to deliver up to 1A of output current, the LT3022IMSE#PBF stands out as an ideal solution for systems that require a high degree of regulation accuracy and power efficiency. The device operates over a wide input voltage range from 1.8V to 20V, making it versatile for a variety of applications, from battery-powered devices to industrial equipment.

One of the key features of the LT3022IMSE#PBF is its low quiescent current, which significantly enhances the power efficiency of the overall system, especially in standby or low-power modes. This characteristic is particularly beneficial for portable and battery-operated devices where extending battery life is a priority.

The LT3022IMSE#PBF also offers excellent thermal performance due to its MSOP-16 package, which ensures effective heat dissipation and stable operation even under high load conditions. Additionally, the regulator is equipped with a host of protective features, including overcurrent protection, reverse battery protection, and thermal shutdown, safeguarding the system against a range of potential faults and ensuring long-term reliability.

For design flexibility, the output voltage of the LT3022IMSE#PBF can be set with external resistors, allowing designers to tailor the regulator to the specific needs of their application. Furthermore, it is stable with ceramic output capacitors, a feature that simplifies the design process and allows for a more compact and cost-effective implementation.

In summary, the LT3022IMSE#PBF from Linear Technology is a robust and efficient LDO regulator that offers precise voltage control, low power consumption, and a suite of protective features, making it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0092 $54.0552
14+ $7.3922 $103.4908
21+ $7.1612 $150.3852
29+ $6.9302 $200.9758
38+ $6.6992 $254.5696
50+ $6.0062 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess