EN
  • EN
  • DE

MCP96L00T-E/MX

Part No MCP96L00T-E/MX
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description +/- 4.0C THERMOCOUPLE TO I2C CON /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type I2C
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-MQFN (5x5)
Base Product Number MCP96L00
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP96L00T-E/MXCT,MCP96L00T-E/MXTR,MCP96L00T-E/MXDKR
Standard Package 3,300
Win Source Part Number 1156979-MCP96L00T-E/MX
Ultra Librarian 3D Model Ultra Librarian MCP96L00T-E/MX CAD Model

Description

Microchip Technology MCP96L00T-E/MX

The MCP96L00T-E/MX is a robust, high-accuracy thermocouple-to-digital converter from Microchip Technology, designed to simplify the process of reading temperatures from thermocouple sensors. This precision integrated circuit (IC) is specifically tailored for applications that require precise temperature data acquisition, such as industrial control systems, consumer appliances, and automotive contexts.

One of the standout features of the MCP96L00T-E/MX is its integrated cold-junction compensation, which allows for accurate temperature readings over a wide range without the need for additional components or complex calibration procedures. This feature not only simplifies the design process but also enhances the reliability of the measurements.

The device supports a variety of thermocouple types, including K, J, T, N, S, E, B, and R, making it highly versatile and suitable for a broad range of temperature sensing applications. The MCP96L00T-E/MX provides a digital output with a resolution of up to 18-bits, ensuring that even small temperature changes can be detected with high precision.

Communication with the MCP96L00T-E/MX is achieved through an industry-standard SPI interface, which allows for easy integration into existing microcontroller-based systems. With a supply voltage ranging from 2.7V to 5.5V, the device can be powered by a variety of sources, providing flexibility in system design.

Additional features of the MCP96L00T-E/MX include a built-in temperature alert function, which can be programmed to trigger at specific temperature thresholds, providing an early warning system for potential overheating. The device also boasts a robust design, with an operating temperature range of -40°C to +125°C, ensuring reliable performance even in harsh environments.

The MCP96L00T-E/MX is available in a compact 20-pin TSSOP package, making it suitable for space-constrained applications. Its combination of high accuracy, ease of use, and versatility makes it an excellent choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4673 $62.3365
10+ $10.2296 $102.2960
16+ $9.9099 $158.5584
21+ $9.5902 $201.3942
27+ $9.2705 $250.3035
37+ $8.3115 $307.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess