Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage Input MAX 20V
Output Voltage 1.22V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.45V @ 100mA, 0.45V @ 100mA
Output Current 100mA, 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780932-LT3027IDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3027
Introduction Date August 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3027IDD#TRPBF CAD Model

Description

LT3027IDD#TRPBF - Low Noise, Low Dropout, Micropower Regulator from Linear Technology

The LT3027IDD#TRPBF is a high-performance, dual low dropout linear regulator (LDO) designed to provide clean and stable power in noise-sensitive applications. Manufactured by Linear Technology, now part of Analog Devices, this component is well-suited for precision instrumentation, medical equipment, and high-end audio applications due to its low noise and high power supply rejection ratio (PSRR).

This dual LDO is capable of delivering up to 100mA of continuous output current per channel, with a low dropout voltage of only 300mV at full load, ensuring efficient operation even when the input-to-output differential is minimal. Its wide input voltage range from 1.8V to 20V provides versatility in various system designs, allowing it to function effectively in both battery-powered and line-powered applications.

One of the key features of the LT3027IDD#TRPBF is its exceptionally low quiescent current, which is typically 30µA per regulator, making it an ideal choice for battery-powered systems where power conservation is crucial. Furthermore, the device offers low output noise of only 20µV RMS across a 10Hz to 100kHz bandwidth, which is essential for maintaining signal integrity in sensitive analog circuits.

The LT3027IDD#TRPBF is equipped with a host of protective features, including overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions. Each regulator's output voltage is individually adjustable from 1.22V to 20V with external resistors, providing design flexibility to meet specific application requirements.

This LDO comes in a compact 10-lead DFN package with a low thermal resistance, which facilitates efficient heat dissipation and saves valuable board space. The part number suffix '#TRPBF' indicates that the device is provided in tape and reel packaging, which is optimized for automated manufacturing processes, and that it is RoHS compliant and lead-free, aligning with environmental standards and regulations.

In summary, the LT3027IDD#TRPBF from Linear Technology is a highly reliable and versatile dual LDO that offers excellent performance characteristics for applications where low noise and stable power are paramount.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301C-TR-FE
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G
Texas Instruments
IC REG LINEAR 1.8V 200MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Lowest to $0.4070
ECAD model for TPS7A03185PDQNR
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to $0.5088
ECAD model for NCP718ASNADJT1G
ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to $0.6031
ECAD model for NCP699SN33T1G
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention