EN
  • EN
  • DE

LT3042EDD#TRPBF

Part No LT3042EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 0V
Maximum Output Voltage 15V
Maximum Dropout Voltage 0.35V at 200mA (Typ)
Current - Output 200mA
PSRR 117dB ~ 56dB (120Hz ~ 10MHz)
Control Features Current Limit, Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LT3042
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804384-LT3042EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3042EDD#TRPBF CAD Model

Description

Linear Technology's LT3042EDD#TRPBF Ultra-Low Noise, Ultra-High PSRR RF LDO Voltage Regulator

The LT3042EDD#TRPBF is a high-performance, low dropout voltage regulator (LDO) from Linear Technology, designed to deliver clean and stable power to sensitive RF and analog circuits. This regulator stands out with its ultra-low noise and ultra-high power supply rejection ratio (PSRR), making it an ideal choice for applications that demand minimal power supply ripple and noise, such as precision instrumentation, medical equipment, and high-end audio applications.

With an output voltage range from 0 to 15 volts and a maximum output current of 200mA, the LT3042 can cater to a broad spectrum of requirements. The device operates with a very low dropout voltage, ensuring efficient performance even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-powered applications where maximizing the usage of available power is crucial.

The LT3042 boasts an impressive PSRR of 79dB at 1MHz, which is a testament to its ability to suppress any power supply noise and maintain a consistent output regardless of variations in the input voltage. Additionally, the LDO's noise performance is exceptional, with an output noise as low as 0.8µVRMS over a 10Hz to 100kHz bandwidth.

Linear Technology's LT3042EDD#TRPBF comes in a compact 8-lead DFN package with a 3mm x 3mm footprint, making it suitable for space-constrained applications. The device also features fast transient response and is stable with a 10µF ceramic output capacitor, which contributes to a smaller overall solution size.

For designers looking to enhance the reliability and performance of their power management systems, the LT3042 integrates protection features that include reverse battery protection, current limiting, and thermal shutdown. These safeguards ensure that the device not only provides precise voltage regulation but also operates safely under a variety of conditions.

In summary, the LT3042EDD#TRPBF from Linear Technology is a top-tier LDO voltage regulator that offers industry-leading noise performance and PSRR. Its compact size, efficiency, and robust protection features make it an excellent choice for delivering clean power to precision circuits.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8834 $52.9506
21+ $4.8275 $101.3775
33+ $4.6766 $154.3278
45+ $4.5257 $203.6565
58+ $4.3749 $253.7442
77+ $3.9223 $302.0171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess