EN
  • EN
  • DE

AT24C04A-10PC

Part No AT24C04A-10PC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 400KHZ 8DIP / EEPROM Serial-2Wire 4K-bit 512 x 8 5V 8-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 768898-AT24C04A-10PC
Popularity Medium
Supply and Demand Status Limited
Family Name AT24C04A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AT24C04A-10PC CAD Model

Description

Microchip Technology AT24C04A-10PC EEPROM

The AT24C04A-10PC is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the reputable semiconductor manufacturer, Microchip Technology. Designed to provide a reliable and flexible non-volatile memory solution, this EEPROM device is well-suited for a wide array of applications that require data storage that must be preserved during power loss.

With an organized memory of 512 x 8 (4K), the AT24C04A-10PC allows for efficient data storage and retrieval. It operates at a voltage range of 2.7V to 5.5V, making it compatible with most microcontroller logic levels and suitable for battery-powered devices. The module's endurance is impressive, offering up to one million write cycles and a data retention period of over 100 years, ensuring long-term reliability of stored data.

The AT24C04A-10PC features a standard two-wire I²C serial interface, supporting a data transfer rate of up to 400 kHz, which facilitates easy integration into existing systems. This serial interface also allows for cascading multiple EEPROM devices on the same bus, which is ideal for applications requiring additional memory.

Encased in a DIP (Dual In-line Package) with 8 pins, the AT24C04A-10PC is designed for easy insertion into standard breadboards and sockets, providing flexibility for both prototyping and production environments. The device's operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions.

Key features of the AT24C04A-10PC include:

  • 4-Kbit (512 x 8) EEPROM
  • Low-voltage operation — 2.7V to 5.5V
  • High write endurance — 1 million write cycles
  • Long data retention — over 100 years
  • I²C serial interface with up to 400 kHz clock rate
  • DIP-8 packaging for easy handling
  • Wide operating temperature range

Whether it's for parameter storage, device configuration, or small data logging tasks, the Microchip Technology AT24C04A-10PC EEPROM stands out as a robust and dependable choice for designers and engineers looking to enhance their electronic designs with secure and persistent memory storage.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2188 $54.8460
100+ $1.0001 $100.0100
155+ $0.9688 $150.1640
215+ $0.9376 $201.5840
280+ $0.9063 $253.7640
370+ $0.8126 $300.6620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess