Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Output Configuration Positive
Output Type Programmable
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 0V
Maximum Output Voltage 15V
Maximum Dropout Voltage 0.45V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 20μA
Current - Supply (Maximum) 25mA
PSRR 117dB ~ 53dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LT3045
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812822-LT3045EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3045EDD#PBF CAD Model

Description

Linear Technology LT3045EDD#PBF

The LT3045EDD#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 500mA with outstanding power supply rejection ratio (PSRR) and low noise characteristics. This precision LDO is an ideal choice for sensitive analog circuits, such as precision instrumentation, audio amplifiers, and reference circuits, where a stable and clean power supply is paramount.

Key Features:

  • High Current Output: Capable of delivering up to 500mA of continuous output current.
  • Ultra-Low Noise: Offers an ultra-low output noise of only 2µVRMS (10Hz to 100kHz), making it perfect for noise-sensitive applications.
  • Exceptional PSRR: Features high PSRR of >76dB at 1MHz, ensuring excellent power supply ripple rejection.
  • Wide Input Voltage Range: Operates with an input voltage range from 1.8V to 20V, providing flexibility in various power supply designs.
  • Adjustable Output Voltage: The output voltage is adjustable from 0V to 15V, allowing for a wide range of applications.
  • Stable with Low ESR Ceramic Capacitors: Stable operation with ceramic output capacitors as low as 10µF, reducing required board space and component cost.
  • Fast Transient Response: Exhibits a fast transient response, critical for maintaining output voltage stability during sudden load changes.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device against adverse conditions.
  • Thermal Performance: The DFN package provides excellent thermal performance in a compact footprint.

Applications:

  • High-precision analog circuits
  • High-end audio equipment
  • Medical equipment
  • Power supplies for RF and mixed-signal ASICs
  • Test and measurement systems

The LT3045EDD#PBF is available in a 12-lead (3mm × 3mm) DFN package, which is RoHS compliant and has a thermal pad for enhanced thermal dissipation. With its combination of features, this LDO is an excellent choice for designers looking to maximize performance in applications requiring the cleanest and most stable power supply.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1
Intersil
IC REG LINEAR 1.5V 150MA SC-70-5
Need more? Email Us
ECAD model for ISL9003AIEBZ-T
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
Texas Instruments
IC REG LINEAR 2.5V 500MA 6-WSON
Need more? Email Us
ECAD model for LP38691QSD-2.5/NOPB
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Torex Semiconductor Ltd
IC REG LINEAR 6V 150MA SOT-25
Need more? Email Us
ECAD model for XC6216B602MR-G
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Analog Devices Inc.
IC REG LINEAR 1.1V 1.2A 16-LFCSP
Need more? Email Us
ECAD model for ADP1754ACPZ-1.1-R7
Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3924 $51.1392
17+ $5.9878 $101.7926
26+ $5.7855 $150.4230
38+ $5.3810 $204.4780
49+ $5.1787 $253.7563
61+ $4.9764 $303.5604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,290 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention