Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209100-LTC4301CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4301CDD CAD Model

Description

LTC4301CDD Hot-Swappable 2-Wire Bus Buffer

The LTC4301CDD from Linear Technology is a sophisticated integrated circuit designed to enhance the capabilities of 2-wire serial interfaces. This hot-swappable bus buffer allows devices to be inserted into or removed from a live backplane without disrupting the communication on the bus. It is particularly useful in complex systems where uptime is critical and maintenance or upgrades require hot-swap functionality.

Encased in a compact 8-lead DFN package, the LTC4301CDD provides a seamless connection between the backplane and cards. It incorporates a range of features that ensure stable operation during hot-swapping. The device's rise time accelerators considerably improve the data signal quality by reducing the rise time of the bus voltage. This is especially beneficial in environments with high capacitance loads, where signal integrity can be compromised.

The LTC4301CDD also comes with built-in protection features that safeguard the bus and connected devices. It includes a precharge feature that minimizes current surges and voltage differences between the hot-swapped card and the backplane. This ensures a smooth insertion or removal process without causing glitches on the bus. Additionally, the device has an under-voltage lockout which disables the buffer when the supply voltage drops below a certain threshold, preventing erratic behavior in low-voltage conditions.

One of the key benefits of the LTC4301CDD is its ability to isolate a faulty card from the rest of the bus. If a card becomes unresponsive or enters a low-impedance state, the LTC4301CDD can disconnect it from the bus, allowing the rest of the system to continue functioning normally. This feature is crucial for maintaining the integrity and reliability of the entire system.

Finally, the LTC4301CDD supports a wide operating temperature range, making it suitable for industrial applications. Its robust design and advanced features make it an ideal choice for engineers looking to improve the reliability and maintainability of their I2C or SMBus systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.7229 $66.1206
34+ $3.8756 $131.7704
52+ $3.7540 $195.2080
72+ $3.6324 $261.5328
93+ $3.5121 $326.6253
124+ $3.1487 $390.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention