EN
  • EN
  • DE

LT3071EUFD

Part No LT3071EUFD
Manufacturer Linear Technology
Description 5A, Low Noise, Programmable Output, 85mV Dropout Linear Regulator with Analog Margining
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206617-LT3071EUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3071EUFD CAD Model

Description

Product Overview: LT3071EUFD from Linear Technology

The LT3071EUFD is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 5A with a dropout voltage of only 85mV at full load. This advanced LDO is ideal for powering critical microprocessor and microcontroller applications, as well as sensitive RF and analog circuits that require a clean, stable power supply.

Key Features

  • High Output Current: Capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: With a dropout voltage as low as 85mV at full load, the LT3071EUFD ensures efficient operation even when the input voltage is close to the output voltage.
  • Wide Input Voltage Range: This LDO can operate with input voltages from 1.8V to 20V, providing versatility for different power systems.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to 5V with a single external resistor, offering flexibility for various design requirements.
  • Fast Transient Response: The device is optimized for fast transient response, which is critical for maintaining voltage stability during sudden changes in load.
  • Low Noise: The LT3071EUFD features a low noise reference and well-controlled dynamic impedance, making it ideal for noise-sensitive applications.
  • Stability: Stable with ceramic, tantalum, or aluminum electrolytic output capacitors, allowing for a wide range of capacitor choices depending on the design needs.
  • Protection Features: It includes overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions.

Applications

The LT3071EUFD is well-suited for a variety of applications, including but not limited to:

  • High-end computing and servers
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial systems
  • Medical equipment
  • Precision instrumentation

With its robust feature set and high reliability, the LT3071EUFD from Linear Technology stands out as a premier choice for designers seeking an efficient and versatile power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7105 $53.9735
16+ $6.3266 $101.2256
25+ $6.1289 $153.2225
34+ $5.9312 $201.6608
44+ $5.7335 $252.2740
59+ $5.1404 $303.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,995 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess