Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0V
Maximum Output Voltage 36V
Dropout Voltage-Max 1.6V @ 1.1A
Output Current 1.1A
Operating Supply Current 500μA to 30mA
PSRR 75db to 20dB (120Hz to 1MHz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1059223-LT3080IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3080IDD#PBF CAD Model

Description

The LT3080IDD#PBF is a versatile low dropout linear regulator from Linear Technology that offers precision, flexibility, and reliability for a wide array of applications. This innovative component features a unique design that allows for adjustable output voltage from 0 to V<sub>IN - V<sub>DROP, all set by a single external resistor. This feature simplifies the design process and improves flexibility, making it a superb choice for custom voltage requirements.

Key Features:

  • Adjustable Output: From 0V to V<sub>IN - V<sub>DROP with a single external resistor.
  • Current Output: Capable of delivering up to 1.1A of continuous output current.
  • Low Dropout Voltage: The regulator maintains efficiency with a minimal voltage drop between the input and output.
  • Stable with Low ESR Capacitors: The LT3080IDD#PBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering design flexibility.
  • Thermal Protection: Built-in thermal shutdown and current limiting protect the device and the application under abnormal conditions.
  • Extended Temperature Range: Operates reliably over a wide temperature range, suitable for industrial and automotive applications.

Applications:

  • Power Supplies: Post Regulation for Switching Supplies
  • Battery-Powered Devices: Ensures consistent performance as battery voltage fluctuates.
  • Industrial Equipment: Provides stable voltage in a rugged environment.
  • Automotive Electronics: Meets the demanding temperature and reliability requirements of the automotive industry.

The LT3080IDD#PBF is packaged in a compact DD package and is identified by its part number suffix 'PBF', indicating lead-free composition and RoHS compliance. This product is an excellent choice for designers seeking a high-performance, adjustable voltage regulator capable of accommodating a diverse range of power management applications.

You May Also Be Interested in

Diodes Incorporated
LDO CMOS LOWCURR W-DFN2020-6 T&R
Lowest to $0.0844
ECAD model for AP7347DQ-12FDZW-7
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to $0.4966
ECAD model for NCP699SN50T1G
Analog Devices Inc.
IC REG LIN POS ADJ 500MA 12DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 12-DFN (4x3)
Need more? Email Us
ECAD model for LT3066IDE#TRPBF
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301B-TR-FE
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.6326
ECAD model for BU18JA2MNVX-CTL
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to $0.5088
ECAD model for NCP718ASNADJT1G
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention