EN
  • EN
  • DE

LT3083EDF#TRPBF

Part No LT3083EDF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0V to 23V 3A Automotive 12-Pin DFN EP T/R / IC REG LINEAR POS ADJ 3A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 23V
Min/Fixed Output Voltage 0V
Maximum Output Voltage 23V
Maximum Dropout Voltage 0.42V at 3A
Output Current 3A
Current - Quiescent (Iq) 50.5μA
Maximum Supply Current 1mA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Family Part Number LT3083
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719121-LT3083EDF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT3083
Introduction Date January 27, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3083EDF#TRPBF CAD Model

Description

LT3083EDF#TRPBF Adjustable Linear Regulator from Linear Technology

The LT3083EDF#TRPBF is a high-performance, adjustable linear regulator from Linear Technology, designed to deliver a continuous output current of up to 3A with a dropout voltage of only 310mV at full load. This regulator's unique feature set and robust design make it ideal for power supply applications requiring precise voltage regulation and high current capability.

Constructed with an advanced architecture, the LT3083EDF#TRPBF offers an adjustable output from 0V to V<sub>IN - V<sub>DO, which can be set with a single resistor. This flexibility allows designers to tailor the output voltage to the specific needs of their application, whether powering sensitive analog circuits, microprocessors, or other digital loads.

The device incorporates a precision reference and error amplifier, delivering an output voltage accuracy of ±1% over line, load, and temperature variations. With its wide input voltage range from 1.8V to 20V, the LT3083EDF#TRPBF is versatile enough to handle a variety of input sources and conditions.

Thermal performance is a key aspect of this regulator's design. It is housed in a 12-lead DFN (4mm x 3mm) package with enhanced thermal characteristics, ensuring reliable operation even under high power dissipation scenarios. The LT3083EDF#TRPBF also features internal protection circuits, including current limiting and thermal shutdown, to safeguard the device and the load from adverse conditions.

Other features of the LT3083EDF#TRPBF include low quiescent current, which is beneficial for battery-powered applications, and the ability to parallel multiple devices for higher current capability or heat spreading. This makes the LT3083EDF#TRPBF a scalable solution that can adapt to various power demands without compromising performance.

In summary, the LT3083EDF#TRPBF from Linear Technology is a versatile, high-performance adjustable linear regulator that offers precision, efficiency, and reliability for a wide range of power supply applications. Its comprehensive feature set and robust package design make it an excellent choice for engineers looking for a dependable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7821 $53.9105
12+ $8.8468 $106.1616
18+ $8.5704 $154.2672
25+ $8.2939 $207.3475
32+ $8.0174 $256.5568
42+ $7.1881 $301.9002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess