EN
  • EN
  • DE

TSB712IYDT

Part No TSB712IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000248-TSB712IYDT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100
Package Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Ultra Librarian 3D Model Ultra Librarian TSB712IYDT CAD Model

Description

Introducing the TSB712IYDT Op-Amp from STMicroelectronics

The TSB712IYDT is a high-precision operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This op-amp is a part of STMicroelectronics' TSB712 series, which is known for its low input offset voltage and excellent power-to-accuracy ratio, making it an ideal choice for a wide range of applications.

Key Features

  • Low Input Offset Voltage: The TSB712IYDT boasts an ultra-low input offset voltage, which enhances measurement accuracy and is crucial for applications requiring high precision.
  • Low Power Consumption: With its low power consumption, this op-amp is well-suited for battery-powered and portable devices, ensuring longer operation times without sacrificing performance.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various power supply levels and making it versatile for different electronic circuits.
  • High Gain Bandwidth Product: The TSB712IYDT offers a high gain bandwidth product, which allows it to maintain its amplification capabilities over a broad frequency spectrum.
  • Extended Temperature Range: This op-amp is designed to operate reliably across an extended temperature range, making it suitable for industrial and automotive environments.

Applications

The TSB712IYDT is well-suited for various applications, including:

  • Signal conditioning in sensor interfaces
  • Active filtering tasks
  • Automotive control systems
  • Medical instrumentation
  • Portable electronic devices

Package and Quality

The TSB712IYDT comes in a small outline package that is both space-saving and conducive to creating compact circuit designs. Additionally, STMicroelectronics adheres to stringent quality control measures, ensuring that each op-amp meets the highest standards of reliability and performance.

Whether you're designing a precision analog circuit or looking for a reliable op-amp for your next project, the TSB712IYDT from STMicroelectronics offers the perfect blend of accuracy, efficiency, and versatility. With its robust feature set and proven performance, it stands out as a top choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2537 $50.0296
20+ $5.1313 $102.6260
31+ $4.9709 $154.0979
42+ $4.8106 $202.0452
54+ $4.6502 $251.1108
72+ $4.1692 $300.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,497 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess