EN
  • EN
  • DE

LT3083EFE#TRPBF

Part No LT3083EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 14V
Voltage - Output (Min/Fixed) 0V
Maximum Output Voltage 14V
Maximum Dropout Voltage 0.42V at 3A
Current - Output 3A
Current - Quiescent (Iq) 50.5μA
Current - Supply (Maximum) 1mA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Part Number Series LT3083
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810891-LT3083EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3083EFE#TRPBF CAD Model

Description

Product Overview: LT3083EFE#TRPBF

The LT3083EFE#TRPBF is a versatile low dropout linear regulator (LDO) from Linear Technology, designed to cater to a wide array of applications requiring precise voltage regulation. This component is part of Linear Technology's esteemed power management product line and delivers performance with a focus on ease of use, flexibility, and reliability.

Key Features

  • Adjustable Output: The LT3083 offers an adjustable output from 0 to 40V, providing a flexible solution for various voltage requirements.
  • Current Output: Capable of delivering up to 3A of continuous output current, it is suitable for high-power applications.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), reducing the need for additional external components.
  • Single Resistor Current Limiting: The device features an internal current limit that can be set with just a single resistor, simplifying design and reducing component count.
  • Thermal Shutdown: Integrated thermal shutdown functionality ensures protection against overheating, enhancing the longevity and reliability of the regulator.

Applications

The LT3083EFE#TRPBF is ideal for a variety of applications, including but not limited to:

  • Power supplies for instrumentation
  • Industrial equipment
  • Automotive electronics
  • Post-regulation for switching power supplies

Package and Quality

The regulator comes in a TSSOP-16 package which is compact and suitable for space-constrained applications. The LT3083EFE#TRPBF is also available in a tape and reel packaging (TRPBF suffix), which is convenient for automated manufacturing processes.

Conclusion

With its robust feature set and versatile performance, the LT3083EFE#TRPBF from Linear Technology stands out as a reliable choice for designers looking to implement a stable and adjustable power supply. Its ease of use, coupled with the ability to work with low ESR capacitors and the added safety of thermal shutdown, makes it a go-to LDO regulator for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9044 $59.4264
11+ $9.2776 $102.0536
17+ $8.9642 $152.3914
24+ $8.3373 $200.0952
32+ $8.0239 $256.7648
39+ $7.7104 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess