EN
  • EN
  • DE

LT319AN#PBF

Part No LT319AN#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Number of Elements 2
Output Type Open-Collector, Open-Emitter, TTL
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Voltage - Input Offset (Maximum) 1mV @ ±15V
Current - Input Bias (Maximum) 0.5μA @ ±15V
Maximum Quiescent Current 4.3mA
CMRR, PSRR (Typ) 106dB CMRR
Operating Temperature Range 0°C ~ 70°C
Package 14-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Win Source Part Number 781002-LT319AN#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT319AN#PBF CAD Model

Description

Product Overview: LT319AN#PBF

The LT319AN#PBF is a high-performance, precision operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring accurate signal amplification. With its exceptional features, this product stands out in the market for its reliability and efficiency.

Key Features

  • High Gain Bandwidth: The LT319AN#PBF boasts a high gain bandwidth product, enabling it to handle a broad range of frequencies without compromising on performance. This makes it suitable for high-speed signal processing applications.
  • Low Noise: It exhibits low noise characteristics, ensuring signal integrity and making it ideal for sensitive audio or instrumentation applications.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable when driving capacitive loads, which is critical for maintaining signal fidelity in feedback and buffering circuits.
  • Low Offset Voltage: With a low input offset voltage, this op-amp provides high accuracy in amplification, crucial for precision applications.
  • Wide Supply Range: The LT319AN#PBF operates over a wide supply voltage range, offering flexibility in various power environments and compatibility with dual supplies.

Applications

The versatility of the LT319AN#PBF allows it to be used in a myriad of applications, including:

  • Test Equipment
  • Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Audio Electronics
  • Medical Instrumentation

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT319AN#PBF is no exception. It is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the highest standards of performance and durability. The product comes in a robust package, providing reliable operation even under challenging conditions.

Ordering Information

The LT319AN#PBF is available for order now. For detailed specifications, pricing, and delivery information, please contact Linear Technology's sales department or visit their official website.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Renesas Electronics America
Lowest to $1.8203
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1057 $50.5368
58+ $1.7277 $100.2066
90+ $1.6737 $150.6330
124+ $1.6198 $200.8552
160+ $1.5658 $250.5280
214+ $1.4038 $300.4132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess