EN
  • EN
  • DE

LTC4305IGN#TRPBF

Part No LTC4305IGN#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Multiplexer with Amplifier
Interface SMBus (2-Wire/I²C)
Supply Voltage (V) 2.2V ~ 5.5V
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Mounting Style SMD
Part Number Series LTC4305
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812462-LTC4305IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4305IGN#TRPBF CAD Model

Description

Product Overview: LTC4305IGN#TRPBF

The LTC4305IGN#TRPBF is a versatile, hot-swappable I²C bus buffer and voltage-level translator from Linear Technology, designed to enable seamless communication in complex systems. This integrated circuit is particularly useful in applications requiring a reliable I²C bus interface with hot-swapping capabilities and voltage-level translation between devices operating at different logic levels.

Key Features

  • Hot-Swappable Interface: The LTC4305 allows for the insertion and removal of I²C-compatible devices on a live bus without the need to power down the system, thus minimizing downtime and improving serviceability.
  • Voltage-Level Translation: With its ability to translate between different voltage levels, the LTC4305 enables seamless communication between devices that operate at voltages ranging from 2.2V to 5.5V, making it ideal for multi-voltage systems.
  • Stuck Bus Recovery: The LTC4305 features a stuck bus recovery mechanism that detects and resolves data and clock line lock-up situations without user intervention, ensuring continuous operation of the I²C bus.
  • Prevents Back-Driving: The device includes strong pull-up resistors to VCC1 and VCC2, which prevent back-driving and data corruption during hot-swapping.
  • Fault Protection: The LTC4305 provides overvoltage and undervoltage lockout, as well as fault reporting, to safeguard the I²C bus and connected devices against electrical anomalies.

Applications

The LTC4305IGN#TRPBF is ideal for a wide range of applications where I²C communication reliability is crucial. This includes data center servers, telecommunication systems, and industrial control equipment, where systems must remain operational during expansion or maintenance. Additionally, the device is well-suited for multi-voltage level platforms, such as battery management systems, where various components operate at different logic levels.

Package and Quality

Encased in a 16-pin narrow SSOP package, the LTC4305IGN#TRPBF is designed for compact PCB layouts, offering a space-saving solution for densely packed electronic systems. Linear Technology ensures high-quality and reliability, making this product a trusted choice for critical applications where uptime and data integrity are paramount.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess