EN
  • EN
  • DE
  • IT

MC33290D

Part No MC33290D
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Serial Link Interface Automotive 8-Pin SOIC N Rail / IC SER LNK INTER ISO KLINE 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications Automotive
Interface Serial
Operating Supply Voltage 8 V ~ 18 V
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 787735-MC33290D
Popularity Medium
Supply and Demand Status Limited
Family Name MC33290
Introduction Date November 12, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33290D CAD Model

Description

NXP MC33290D ISO K-Line Serial Link Interface

The NXP MC33290D is a compact, high-performance serial link interface device designed for automotive diagnostic applications. It is specifically tailored to facilitate communication between a vehicle's on-board diagnostics (OBD) port and the diagnostic equipment used by automotive technicians. This interface enables the exchange of data over the ISO 9141 K-Line, a standard communication protocol used in a wide range of vehicles for diagnostic purposes.

The MC33290D is constructed to provide a robust and reliable interface that can withstand the harsh conditions typically found in automotive environments. Its design ensures minimal electromagnetic emissions and a high degree of immunity to electromagnetic interference, which is essential for maintaining the integrity of the communication link in the presence of noise sources such as the engine and other electronic systems within the vehicle.

One of the key features of the MC33290D is its ability to operate over a wide supply voltage range, typically from 8V to 18V, making it suitable for use in a variety of automotive electrical systems. Additionally, the device includes built-in features such as thermal protection and short circuit protection, which safeguard the interface and the connected diagnostic equipment from potential damage due to over-temperature conditions or wiring faults.

The MC33290D offers a simple, yet effective, interface with only a few external components required for operation. It is designed to connect directly to the vehicle's K-Line and to a standard serial port of a microcontroller, facilitating straightforward integration into diagnostic tools and scan devices.

For developers and manufacturers of automotive diagnostic equipment, the NXP MC33290D provides a reliable and cost-effective solution for implementing the physical layer of the ISO 9141 K-Line communication protocol. Its robustness, combined with ease of use, makes it an ideal choice for developing advanced diagnostic systems that require dependable data exchange with a vehicle's electronic control units (ECUs).

Overall, the NXP MC33290D is an essential component for any automotive diagnostic system, offering a proven interface solution that meets the stringent requirements of the automotive industry.

You May Also Be Interested in

Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Lowest to $8.4588
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 160LFBGA / PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
Lowest to $17.9241
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $85.3896
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $18.7443
Diodes Incorporated
IC INTERFACE SPECIALIZED 128LQFP / PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Lowest to $22.4179
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1914 $65.7420
75+ $1.7982 $134.8650
115+ $1.7425 $200.3875
155+ $1.6856 $261.2680
200+ $1.6299 $325.9800
270+ $1.4618 $394.6860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess