EN
  • EN
  • DE

ADUM7240ARZ

Part No ADUM7240ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Digital Isolator CMOS 2-CH 1Mbps 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package R
Channel Type Unidirectional
Contact Plating Tin
Data Rate 25 Mbps
Depth 1.5 mm
Isolated Power No
Lead Free Contains Lead
Length 5 mm
Max Input Current 2.9 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 1.2 mA
Number of Channels 2
Number of Pins 8
Propagation Delay 50 ns
Pulse Width Distortion (PWD) 25 ns
REACH SVHC No SVHC
Rise Time 2.8 ns
RoHS Compliant
Type General Purpose
Width 4 mm
Win Source Part Number 1226694-ADUM7240ARZ
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM7240ARZ CAD Model

Description

The ADUM7240ARZ is a robust, high-performance digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the ADuM family, which uses Analog Devices' proprietary iCoupler® technology to achieve superior isolation capabilities.

Key Features

  • Isolation Technology: The ADUM7240ARZ utilizes iCoupler® chip-scale transformer technology to provide high data rate, bidirectional communication across the isolation barrier without the need for optocouplers.
  • Channel Configuration: It offers four independent isolation channels in a compact SOIC-16 package, making it an excellent choice for space-constrained applications.
  • Data Rate: This digital isolator supports data rates up to 25 Mbps, ensuring rapid data communication for a variety of digital signals.
  • High-Voltage Isolation: With an isolation voltage rating of 2500 V RMS, the ADUM7240ARZ provides reliable protection for sensitive circuitry and enhances system safety.
  • Low Power Consumption: It is designed for low power operation, which is critical in power-sensitive applications.
  • Robustness: The device is capable of withstanding harsh industrial environments, featuring high common-mode transient immunity and operational stability across a wide temperature range.

Applications

The ADUM7240ARZ is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated sensor interfaces and data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM7240ARZ is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.

Ordering Information

The part number ADUM7240ARZ refers to the specific model in tape and reel packaging, suitable for automated assembly processes. For detailed ordering and shipping information, consult the datasheet or contact Analog Devices' sales representatives.

You May Also Be Interested in

Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0746 $52.9698
30+ $3.3433 $100.2990
47+ $3.2388 $152.2236
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7164 $301.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess