CD74ACT10E Triple 3-Input NAND Gate
The CD74ACT10E is a high-performance CMOS logic triple 3-input NAND gate, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the ACT family, which is known for its high-speed operation while maintaining the CMOS low power dissipation.
The device provides the system designer with direct implementation of the 3-input NAND function and supplement the existing family of CMOS gates. All inputs and outputs are buffered, and each of the three gates is designed to operate with two or three inputs held at either VCC or GND without affecting the operation of the other gates. This feature allows for the use of this device in a mixed 3.3V and 5V environment.
Key features of the CD74ACT10E include:
- Operating Voltage Range: 4.5V to 5.5V, suitable for a variety of applications in different power environments.
- High-Speed Operation: TYP at 5V, 10ns, ensuring quick response times and efficient performance in critical applications.
- Low Power Consumption: 20µA max ICC at 5V, which is ideal for battery-operated and power-sensitive systems.
- High Noise Immunity: Characteristic of the ACT family, providing stable operation in electrically noisy environments.
- Output Drive Capability: Capable of driving 10 LSTTL loads, which means it can directly drive lines with high capacitive or inductive loads.
- Standard Pin Configuration: Available in 14-pin DIP (Dual In-Line Package), making it easy to integrate into a wide range of electronic circuits.
Applications for the CD74ACT10E are diverse and include logic gate processing, computing tasks, data storage, signal processing, and much more. Its robustness and reliability make it a preferred choice for engineers and designers looking to build high-performance electronic systems.
The CD74ACT10E is RoHS compliant and is designed to meet the stringent requirements of the electronics industry, with Texas Instruments' commitment to quality and environmental sustainability.