Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-SOIC
Win Source Part Number 037566-PIC16F1823-E/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1823-E/SL CAD Model

Description

Microchip Technology's PIC16F1823-E/SL Microcontroller

The PIC16F1823-E/SL is a versatile and powerful microcontroller from Microchip Technology, designed for embedded applications that require a compact, yet feature-rich microcontroller unit (MCU). This 8-bit MCU is part of Microchip's extensive PIC16F family, renowned for its efficiency and reliability in a wide array of electronic systems.

At the heart of the PIC16F1823-E/SL lies a high-performance RISC CPU, which operates at a maximum frequency of 32 MHz. It offers enhanced computational speed and ensures smooth operation even in demanding applications. The microcontroller comes with 3.5 KB of flash memory, providing ample space for program storage, and 128 bytes of EEPROM, which is ideal for non-volatile data storage.

The device is equipped with 256 bytes of RAM, ensuring sufficient working memory for intermediate computations and data handling. Its I/O capabilities are robust, featuring up to 12 versatile I/O pins that can be configured for various functions, including digital input/output, analog inputs, or specialized functions like PWM outputs and communication interfaces.

The PIC16F1823-E/SL supports advanced peripherals such as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which facilitates serial communication, and an MSSP (Master Synchronous Serial Port) module for SPI and I2C communication. These features make the MCU an excellent choice for interfacing with various sensors, actuators, and other peripheral devices.

Additionally, the microcontroller includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing for precise analog signal measurement. The device also offers various timers, comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing applications.

For safety-critical applications, the PIC16F1823-E/SL provides Power-On Reset (POR), Brown-Out Reset (BOR), and an Extended Watchdog Timer (EWDT) to ensure reliable operation under varying power conditions. The microcontroller is available in a 14-pin SOIC package, making it suitable for space-constrained applications.

The PIC16F1823-E/SL is fully supported by Microchip's MPLAB® development environment, which includes software tools, development boards, and documentation to streamline the development process. With its rich set of features and Microchip's robust support ecosystem, the PIC16F1823-E/SL is an excellent choice for designers looking for a compact, yet powerful microcontroller for their next project.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3063 $52.2520
95+ $1.0718 $101.8210
145+ $1.0383 $150.5535
200+ $1.0048 $200.9600
260+ $0.9714 $252.5640
345+ $0.8709 $300.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 111,200 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention