EN
  • EN
  • DE

LPR5150AL

Part No LPR5150AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE DUAL AXIS 16-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±1500
Sensitivity (mV/°/s) 0.67
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-LFLGA
Base Product Number LPR5150
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 621551-LPR5150AL
Ultra Librarian 3D Model Ultra Librarian LPR5150AL CAD Model

Description

Introducing the LPR5150AL Dual-Axis Gyroscope from STMicroelectronics

The LPR5150AL is a cutting-edge, dual-axis gyroscope designed by STMicroelectronics to provide high-precision angular rate sensing in a compact form factor. This MEMS (Micro-Electro-Mechanical Systems) sensor targets a wide range of applications, from gaming and virtual reality devices to automotive stability control and navigation systems.

Key Features

  • Two-Axis Sensing: The LPR5150AL can simultaneously measure angular rates along the pitch and roll axes, providing comprehensive motion detection.
  • High Sensitivity: With its fine sensitivity, the device ensures accurate readings, making it suitable for advanced motion-based applications.
  • Wide Measurement Range: It offers an extended range of measurable angular rates, accommodating the demands of both slow and fast-moving applications.
  • Low Power Consumption: Designed for efficiency, the LPR5150AL operates with minimal power draw, making it ideal for battery-powered devices.
  • Stability: The sensor boasts excellent stability over time and temperature, ensuring consistent performance under varying conditions.

Advanced Technical Specifications

  • Power Supply Voltage: 2.7V to 3.6V
  • Output Signal: Analog
  • Measurement Range: ±1500dps (degrees per second) for high-speed detection
  • Sensitivity: 2mV/dps, providing fine-tuned motion tracking
  • Integrated Low-Pass Filters: These filters enhance signal quality and reduce noise.

Compact and Robust Design

The LPR5150AL is housed in a small, robust LGA (Land Grid Array) package that ensures both durability and ease of integration into various design layouts. With its lightweight and space-saving design, this gyroscope is particularly well-suited for portable electronics where size and weight are critical considerations.

Application Versatility

Whether it's for industrial applications requiring precise motion control, consumer electronics that rely on intuitive user interfaces, or automotive systems that demand reliable performance for safety, the LPR5150AL is a versatile solution that adapts to the needs of a diverse array of market segments.

STMicroelectronics' commitment to quality and innovation is evident in the LPR5150AL dual-axis gyroscope, making it a top choice for developers seeking to enhance the interactivity and responsiveness of their products.

You May Also Be Interested in

Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess