Introducing the LT3417EDD – A High-Efficiency Step-Down Converter from Linear Technology
The LT3417EDD is a powerful and versatile step-down converter designed by Linear Technology, a brand known for its high-performance analog integrated circuits. This compact and efficient DC-DC converter is ideal for applications that require a reliable power supply with adjustable output voltage.
Encased in a small 10-lead DFN package, the LT3417EDD boasts an impressive 1.4MHz switching frequency, which allows for a reduced footprint on the PCB as it works efficiently with small, low-cost capacitors and inductors. This makes it an excellent choice for space-constrained applications.
With an input voltage range of 3.3V to 25V, the LT3417EDD is exceptionally versatile and can be employed in various systems, including automotive, industrial, and portable devices. It is capable of delivering up to 800mA of continuous output current at voltages as low as 0.8V, ensuring that it meets the needs of low voltage microprocessors and DSPs.
The device features a high efficiency of up to 95%, which is maintained over a wide range of output currents. This high efficiency reduces power loss and heat dissipation, making the LT3417EDD suitable for use in thermally sensitive environments. Additionally, its Burst Mode® operation ensures low quiescent current, further optimizing its performance for battery-powered applications where extending battery life is critical.
Protection features of the LT3417EDD include a robust thermal shutdown, cycle-by-cycle current limit, and the ability to withstand reverse battery conditions. These features contribute to the reliability and longevity of the converter, safeguarding it and the application it powers from potential damage caused by abnormal operating conditions.
The LT3417EDD is an exemplary solution for designers looking for a miniaturized, efficient, and reliable power conversion option. With its high-frequency operation, broad input voltage range, and strong protection features, the LT3417EDD from Linear Technology stands out as a top-tier choice for your power supply design needs.