Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206654-LT3430EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3430EFE CAD Model

Description

Introducing the LT3430EFE Power Converter from Linear Technology

The LT3430EFE is a robust and efficient power converter component designed by Linear Technology, a leader in the world of analog integrated circuits. This converter is a versatile addition to any power management system, offering a high level of performance in a range of applications. The LT3430EFE is ideal for telecommunications, automotive, industrial, and portable device power systems, where reliable and efficient power conversion is paramount.

Key Features of the LT3430EFE

  • Wide Input Voltage Range: The LT3430EFE operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • High Switching Frequency: With a high switching frequency, this converter allows for a smaller external inductor and capacitors, reducing the overall footprint and component cost.
  • Low Shutdown Current: The device features a low shutdown current, which is critical for battery-powered applications where power conservation is crucial.
  • Integrated Features: It includes an onboard 1.5A switch, as well as soft-start capability, which helps to minimize inrush current and ensure a smooth power-up sequence.
  • Thermal Protection: The LT3430EFE is equipped with thermal shutdown protection, safeguarding the device from damage due to excessive heat.

Applications

The LT3430EFE is highly suitable for a variety of applications, including:

  • Automotive power systems
  • Telecommunications equipment
  • Portable electronic devices
  • Industrial power supplies

Package and Reliability

The LT3430EFE comes in a thermally enhanced TSSOP-16 package, ensuring efficient heat dissipation during operation. Linear Technology's commitment to quality means that the LT3430EFE meets strict reliability standards, providing a dependable solution for your power conversion needs.

Overall, the LT3430EFE from Linear Technology is a powerful, efficient, and reliable choice for designers looking to optimize their power systems with a high-performance converter. Its combination of features ensures that it can meet the needs of a wide array of applications, making it a versatile component in any power management design.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,688 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention