EN
  • EN
  • DE

LT3434EFE

Part No LT3434EFE
Manufacturer Linear Technology
Description High Voltage 3A, 200kHz Step-Down Switching Regulator with 100uA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206662-LT3434EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3434EFE CAD Model

Description

The LT3434EFE from Linear Technology is a robust, high voltage step-down switching regulator that is designed to simplify the power supply design process for a wide range of applications. This component is particularly well-suited for automotive, industrial, and telecommunications systems where efficiency and reliability are critical.

Key Features:

  • Wide Input Voltage Range: The LT3434EFE operates from a 4V to 60V input voltage range, making it versatile for various systems that experience large input voltage fluctuations.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 100kHz to 500kHz via a single resistor or synchronized to an external clock, this regulator provides design flexibility and can be optimized for efficiency or component size.
  • High Efficiency: The device features a low V<sub>CESAT (Collector-Emitter Saturation Voltage) of 0.4V at 3A, which helps to maximize efficiency, particularly important in battery-powered applications.
  • Robust Protection Features: The LT3434EFE includes a range of protection features such as current limiting, thermal shutdown, and a robust package with enhanced high voltage pin spacing.
  • Fixed or Adjustable Output: Users can set the output voltage to a fixed value or adjust it from 1.25V to 36V to accommodate a wide array of output requirements.

Applications:

  • Automotive battery regulation
  • Power distribution systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Portable electronic devices

The LT3434EFE is packaged in a thermally efficient TSSOP-16E package, ensuring that it remains cool even under heavy load conditions. Its robust design and comprehensive feature set make it an excellent choice for engineers seeking a reliable and flexible power solution.

For detailed specifications, application notes, and design resources, visit the Linear Technology website or contact your local sales representative.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8015 $50.4045
8+ $13.7858 $110.2864
12+ $13.3550 $160.2600
16+ $12.9242 $206.7872
21+ $12.4934 $262.3614
27+ $11.2010 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess