EN
  • EN
  • DE

LT3462AES6

Part No LT3462AES6
Manufacturer Linear Technology
Description Inverting 1.2MHz/2.7MHz DC/DC Converters with Integrated Schottky in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206675-LT3462AES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3462AES6 CAD Model

Description

Linear Technology's LT3462AES6: A Compact, High-Efficiency DC/DC Converter

The LT3462AES6 is a versatile and efficient DC/DC converter from Linear Technology, designed to meet the needs of space-constrained applications. This high-performance component is housed in a tiny TSOT-23 package, making it an ideal choice for portable devices and other systems where board space is at a premium.

At the heart of the LT3462AES6 is a fixed-frequency, current mode PWM architecture that provides stable and reliable operation over a wide range of input voltages and load conditions. With an input voltage range of 2.4V to 16V, it can accommodate a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power rails.

The device is capable of delivering up to 40V of output voltage, which makes it suitable for driving LEDs, OLED displays, and other high-voltage applications. Its internal 1.3A switch allows for output currents up to several hundred milliamps, depending on the input voltage and inductor choice, while maintaining high efficiency and low ripple.

One of the key features of the LT3462AES6 is its low quiescent current, which is particularly important for battery-powered applications. The quiescent current is less than 1mA, which helps to extend battery life. Additionally, the device includes a shutdown feature that reduces the supply current to under 1µA, further conserving battery power when the converter is not in use.

For added flexibility, the LT3462AES6 includes an internal soft-start function that limits inrush current during startup, providing a controlled ramp-up of the output voltage. This feature helps to prevent overshoot and ensures a smooth power-up sequence for sensitive loads.

Overall, the LT3462AES6 from Linear Technology is a powerful, compact solution for generating high-voltage outputs in space-limited applications. Its efficiency, low power consumption, and robust feature set make it an excellent choice for portable electronics, power LED drivers, and any application where efficient power conversion is required in a small footprint.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,916 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess