EN
  • EN
  • DE

LT3465AES6#TR

Part No LT3465AES6#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0513+
Reference case SOT-23
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746931-LT3465AES6#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3465AES6#TR CAD Model

Description

The LT3465AES6#TR from Linear Technology is a high-performance step-up (boost) DC/DC converter designed for driving LEDs or powering applications that require a higher voltage from a lower voltage source. This efficient and compact integrated circuit (IC) is part of the LT3465 series, which is known for its small form factor and reliability in various electronic applications.

Key Features:

  • Adjustable Output Voltage: The device can provide an adjustable output voltage up to 40V, which makes it suitable for powering OLED displays and multiple LEDs in series.
  • Integrated 1.3A Switch: The LT3465AES6#TR comes with an integrated 1.3A, 40V internal switch, allowing for a compact design with fewer external components.
  • High Efficiency: With a switching frequency of up to 1.2MHz, the converter operates with high efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 16V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Soft-Start Function: Soft-start capability is built-in to limit inrush current during startup, providing additional protection for the LEDs and power source.
  • Thermal Protection: The IC includes thermal shutdown protection to prevent damage from overheating.
  • Small Package: Housed in a compact SOT-23 package, the LT3465AES6#TR is ideal for space-constrained applications.

Applications:

The LT3465AES6#TR is versatile and can be used in a variety of applications, including:

  • Portable and handheld devices
  • LED flashlights and headlamps
  • Backlighting for LCD displays
  • Photoflash and camera flash circuits
  • Medical diagnostic equipment

With its impressive efficiency, small size, and robust feature set, the LT3465AES6#TR from Linear Technology is an excellent choice for designers looking to enhance the performance and reliability of their power supply solutions.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess