Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206691-LT3470EDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3470EDDB CAD Model

Description

LT3470EDDB - Low Power Step-Down DC/DC Converter

The LT3470EDDB is a compact, high-efficiency, low-power step-down DC/DC converter designed by Linear Technology for a wide range of applications. This versatile device is capable of converting input voltages ranging from 4V to 40V to lower output voltages, making it an ideal choice for systems operating from industrial supplies, automotive batteries, or standard 12V and 24V rails.

One of the standout features of the LT3470EDDB is its integrated 0.5A switch, which allows it to deliver output currents up to 200mA with no need for external power components. This makes the converter a perfect solution for space-constrained applications, as it reduces both the board space and the bill of materials. The device comes in a small 8-lead DFN (3mm x 3mm) package, ensuring a minimal footprint on the PCB.

The LT3470EDDB boasts high efficiency, which is achieved through its low quiescent current and the use of a current mode PWM design. The high switching frequency of up to 1.2MHz allows the use of small inductors and capacitors, further minimizing the solution size and improving transient response. Additionally, Burst Mode® operation enhances efficiency at light loads, making it suitable for battery-powered systems where extending battery life is crucial.

Protection features of the LT3470EDDB include short-circuit protection, thermal overload protection, and a robust feedback loop that ensures stability over a wide range of input voltages and output loads. The device also provides a soft-start feature to limit inrush current during startup, which is particularly important in sensitive applications.

Overall, the LT3470EDDB is a reliable and efficient solution for designers looking to implement a power supply in portable devices, industrial equipment, automotive electronics, and many other low-power applications. Its ease of use, combined with performance and a small package, makes it a go-to choice for engineers seeking a cost-effective and space-saving power conversion solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9023 $51.6092
10+ $10.5865 $105.8650
15+ $10.2557 $153.8355
21+ $9.9249 $208.4229
27+ $9.5940 $259.0380
35+ $8.6016 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention