Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206700-LT3476EUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3476EUHF CAD Model

Description

The LT3476EUHF from Linear Technology stands out as a versatile and robust quad-output DC/DC converter specifically designed to drive LEDs with constant current. The product's feature set makes it an excellent choice for a wide range of applications, including automotive, industrial, and general illumination LED systems.

Key Features

  • Wide Input Voltage Range: With an input voltage range of 4.5V to 36V, the LT3476EUHF is suitable for a variety of power sources, including automotive batteries and industrial power rails.
  • Quad Channel Output: This device can drive up to four LED strings, providing flexibility in design for complex lighting systems. Each channel has an independent current sense and shutdown pin, allowing for precise control and fault protection for each LED string.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • True Color PWM Dimming: The LT3476EUHF offers a wide dimming range with its True Color PWM feature, which maintains constant LED color with varying brightness levels.

Performance and Protection

The device ensures high performance with its internal 1.5A switch and can deliver up to 80mA of LED current per channel. Additionally, it includes several protection features such as open LED protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Compact and Efficient Design

Encased in a 5mm x 5mm QFN package, the LT3476EUHF is designed for space-constrained applications. Its high level of integration and small external component requirement contribute to a compact and efficient design, making it an ideal solution for portable and space-limited applications.

Applications

  • Automotive and Avionic Lighting
  • Display Backlighting
  • Industrial and Architectural Lighting
  • Portable and Battery-Powered Equipment

With its robust design, flexible features, and high efficiency, the LT3476EUHF from Linear Technology is a top-tier solution for driving multiple high-power LEDs in a broad spectrum of applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention