Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 2.1V
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage ±1V
Maximum Output Voltage ±40V
Output Current 1.3A
Switching Frequency 1.2MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 1206696-LT3471EDD
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3471
Introduction Date August 30, 2004
ECCN EAR99
Country of Origin Malaysia ,Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT3471EDD CAD Model

Description

Linear Technology's LT3471EDD: A Compact, Dual Channel, 1.2A Step-Up DC/DC Converter

The LT3471EDD is a versatile and powerful DC/DC converter from Linear Technology, now part of Analog Devices, designed to cater to a broad range of applications requiring efficient power conversion. This dual-channel, step-up converter is capable of generating two high voltage outputs up to 42V from an input voltage range of 2.5V to 16V, making it an ideal choice for battery-powered devices, automotive applications, and industrial systems.

One of the standout features of the LT3471EDD is its internal 1.2A, 42V switches which allow for a compact design with minimal external components. The device is housed in a small 10-lead DFN package, offering a space-saving solution for designs where PCB real estate is at a premium. Despite its small size, the LT3471EDD does not compromise on performance, delivering high efficiency and low quiescent current, which is crucial for maximizing battery life in portable applications.

The LT3471EDD boasts integrated soft-start functionality, which limits inrush current during startup, thereby reducing stress on the input power source. It also features a unique switching architecture that ensures both channels can operate independently, even when delivering high output voltages, without the need for a coupled inductor or complex transformers. This simplifies the design and reduces overall system cost.

With its wide input voltage range and adjustable switching frequency from 1.2MHz to 2.8MHz, the LT3471EDD provides designers with flexibility to optimize the converter for size, efficiency, or required output power. Additionally, the switching frequency can be synchronized to an external clock, allowing for noise-sensitive applications to avoid critical frequency bands.

Protection features of the LT3471EDD include thermal shutdown, a current limit, and frequency foldback that helps protect the device under short-circuit conditions. These safety measures ensure reliable operation under a variety of conditions, contributing to the longevity of the end product.

In summary, the LT3471EDD from Linear Technology is a highly integrated, dual-channel step-up DC/DC converter that offers a compact solution without sacrificing performance or features. Its versatility and robustness make it suitable for a wide array of applications that demand reliable and efficient power conversion.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.9546
ECAD model for L6902D013TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7670 $51.9030
19+ $5.4020 $102.6380
29+ $5.2195 $151.3655
42+ $4.8545 $203.8890
54+ $4.6720 $252.2880
67+ $4.4895 $300.7965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,750 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention