Product Overview: LT3481IDD#TRPBF
The LT3481IDD#TRPBF is a high-performance, adjustable frequency, monolithic buck (step-down) switching regulator from Linear Technology. This compact and efficient power management IC is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, making it an ideal choice for a wide range of applications including portable devices, industrial equipment, and automotive systems.
Key Features
- Wide Input Voltage Range: The LT3481 can operate from an input voltage range of 3.6V to 34V, making it versatile for various supply sources.
- Adjustable Switching Frequency: Users have the flexibility to set the switching frequency anywhere from 300kHz to 2.8MHz, which allows for optimization between efficiency and component size.
- Integrated 2A Switch: The device includes an internal 2A power switch, which contributes to a reduced system component count and overall solution size.
- Stable with Low ESR Ceramic Capacitors: The LT3481 works reliably with ceramic capacitors, which are known for their small size and low equivalent series resistance (ESR).
- Low Shutdown Current: It features a low shutdown current of less than 1µA, which is beneficial for battery-powered applications where power conservation is critical.
Robust Protection Features
- Thermal Protection: The device includes thermal shutdown protection that helps prevent damage from overheating.
- Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions.
- Output Voltage Tracking: Soft-start capability is provided to reduce inrush current and provide a controlled voltage ramp-up.
Compact and Reliable Design
The LT3481IDD#TRPBF comes in a small 10-lead DFN package with a thermal pad for enhanced thermal performance. Its small footprint and low profile make it suitable for space-constrained applications. Linear Technology's commitment to high-quality and reliable components ensures that the LT3481 delivers consistent performance and durability for critical applications where efficiency and reliability are paramount.
Applications
- Portable Electronics
- Automotive Power Systems
- Industrial Supplies
- Point-of-Load Applications
With its robust feature set and flexible design options, the LT3481IDD#TRPBF is a powerful solution for designers looking to optimize their power supply designs for efficiency and space savings.