EN
  • EN
  • DE

LT3486EDHC#TRPBF

Part No LT3486EDHC#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 1.3A 16DFN / LED Driver 16 Segment 14000uA Supply Current Automotive 16-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 24V
Output Current per Channel 1.3A (Switch)
Frequency 2.2MHz
Dimming PWM
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 781056-LT3486EDHC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3486
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3486EDHC#TRPBF CAD Model

Description

Product Overview: LT3486EDHC#TRPBF

The LT3486EDHC#TRPBF is a high-performance, dual-output, step-up DC/DC converter designed and manufactured by Linear Technology. This advanced power management integrated circuit is specifically engineered to drive light-emitting diodes (LEDs) with a constant current for uniform brightness and enhanced reliability. The device is particularly well-suited for applications in portable devices, automotive and industrial lighting, and backlighting for LCD displays.

Key Features

  • Wide Input Voltage Range: The LT3486EDHC#TRPBF operates from an input voltage range of 2.5V to 16V, making it versatile for various power sources, including single-cell lithium-ion batteries.
  • Dual Independent LED Drivers: It includes two internal 36V, 1.3A switches, allowing it to drive two strings of LEDs with up to 10 white LEDs in series, providing consistent brightness and performance.
  • High Efficiency: The device features high efficiency of up to 96%, which helps in reducing power loss and improving battery life in portable applications.
  • Adjustable Frequency: The switching frequency is adjustable from 330kHz to 2.1MHz, enabling designers to optimize the size and response of the external components.
  • True Color PWM Dimming: The LT3486EDHC#TRPBF offers true color pulse-width modulation (PWM) dimming, which delivers constant LED color with varying brightness levels.

Protection Features

  • Open LED Protection: The device includes open LED protection that safeguards the driver in case of an open circuit, ensuring a longer lifespan for the overall system.
  • Thermal Protection: It also features thermal shutdown protection, which prevents damage from overheating.

Package and Reliability

The LT3486EDHC#TRPBF is offered in a compact, 16-lead DFN package with a thermal pad for efficient heat dissipation. The device is rated for operation from -40°C to 125°C, which ensures reliable performance in a wide range of environments and applications. With its robust design and comprehensive protection features, the LT3486EDHC#TRPBF is a dependable choice for driving high-brightness LEDs.

Linear Technology provides the LT3486EDHC#TRPBF as a solution for designers looking for a dual-output LED driver with high efficiency, flexibility, and reliability. Its performance characteristics make it an excellent choice for a broad array of lighting applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9645 $50.3965
42+ $2.4324 $102.1608
64+ $2.3564 $150.8096
88+ $2.2804 $200.6752
114+ $2.2044 $251.3016
152+ $1.9763 $300.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess