EN
  • EN
  • DE

LT3495EDDBDTRPBF

Part No LT3495EDDBDTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071648-LT3495EDDBDTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3495EDDBDTRPBF CAD Model

Description

LT3495EDDBDTRPBF - Linear Technology

The LT3495EDDBDTRPBF is a high-performance, adjustable frequency, monolithic step-up DC/DC converter designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This product is specifically engineered to cater to the needs of small, battery-powered applications where efficient power conversion and compact footprint are of utmost importance.

One of the standout features of the LT3495EDDBDTRPBF is its wide input voltage range, which allows it to operate from inputs as low as 2.5V, making it ideal for single-cell Li-Ion applications, and up to 12V, accommodating a broad spectrum of power sources. The device is capable of delivering a continuous output current up to 350mA, with an output voltage that is adjustable up to 34V, ensuring that it can drive a variety of loads, including multiple white LEDs in series.

The LT3495EDDBDTRPBF employs an internal 1.2A, 40V switch, which facilitates a small external component count, thus reducing the overall solution size—a critical factor for space-constrained applications. The device's fixed frequency, current mode architecture ensures stable operation over a wide range of supply and output voltages, and its frequency can be set between 1.2MHz and 2.2MHz, allowing the use of tiny, low-cost capacitors and inductors.

Additional features include integrated soft-start, which minimizes inrush current during startup, and a high switching frequency that enables the use of small external components. The LT3495EDDBDTRPBF also offers thermal protection and a shutdown function, which reduces the quiescent current to less than 1µA, further enhancing battery life in portable applications.

Available in a small 10-lead (3mm × 3mm) DFN package, the LT3495EDDBDTRPBF is designed to minimize the solution footprint on the PCB, making it an excellent choice for portable and miniaturized electronic devices. Whether you're designing LED drivers, battery-powered equipment, or handheld devices, this versatile step-up converter from Linear Technology is engineered to meet your power management requirements with efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess