The LT3501FE is a robust, high-performance integrated circuit designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This product is well-suited for demanding applications requiring efficient power management and precise control.
Key Features
- Wide Input Voltage Range: The LT3501FE operates over a broad input voltage range, making it flexible for various power supply configurations.
- Multiple Output Channels: This device features multiple independently regulated output channels, providing versatility for multi-output power supply designs.
- High Efficiency: With its advanced design, the LT3501FE achieves high efficiency, which is crucial for reducing power loss and improving system reliability.
- Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system against overheating and potential damage.
Applications
The LT3501FE is ideal for a wide range of applications, including:
- Automotive systems
- Industrial controls
- Telecommunications equipment
- Portable devices
Quality and Reliability
Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT3501FE is no exception, with rigorous testing and quality control measures in place to ensure consistent performance across all units.
Technical Specifications
Parameter
Specification
Input Voltage Range
Specified Range (e.g., 4V to 36V)
Output Channels
Number of Channels (e.g., 2)
Efficiency
Up to Specified Value (e.g., 95%)
Thermal Protection
Yes
For detailed technical specifications, application notes, and support documentation, please refer to the official Linear Technology product page for the LT3501FE.