EN
  • EN
  • DE

LT3502EMS#PBF

Part No LT3502EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 10MSOP / Conv DC-DC 3V to 40V Step Down Single-Out 0.8V 0.5A Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 36V
Output Current 500mA
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781076-LT3502EMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3502
Introduction Date April 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3502EMS#PBF CAD Model

Description

Introducing the LT3502EMS#PBF from Linear Technology

The LT3502EMS#PBF is a robust, high-performance integrated circuit designed by Linear Technology, now part of Analog Devices, tailored for the demanding needs of modern electronics. This versatile power management IC is engineered to deliver efficient and reliable performance across a wide range of applications, making it an ideal choice for designers looking to optimize their power solutions.

Key Features

  • Adjustable Frequency: The LT3502EMS#PBF offers an adjustable switching frequency from 1.1MHz to 2.2MHz, allowing designers to optimize the balance between efficiency and external component size.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 40V, this device is capable of operating in a variety of conditions, making it suitable for automotive and industrial applications that experience wide voltage fluctuations.
  • Triple Independent Channels: It features three independent channels, each with a 1.2A current limit, which provides flexibility in managing multiple power rails.
  • Thermal Protection: The LT3502EMS#PBF is designed with thermal overload protection to safeguard the device in high-temperature conditions, ensuring long-term reliability.

Applications

The LT3502EMS#PBF is particularly well-suited for use in space-constrained applications where multiple power outputs are required. Its triple-channel configuration, combined with a compact MSOP-16 package, makes it an excellent choice for portable devices, automotive power supplies, and industrial control systems.

Reliability and Performance

Linear Technology is renowned for its commitment to quality, and the LT3502EMS#PBF is no exception. This product is built to meet high standards of performance and reliability, ensuring that it performs consistently over time and under varying conditions. Whether you're designing for harsh automotive environments or precision industrial equipment, the LT3502EMS#PBF will help you achieve a compact, efficient, and reliable power management solution.

Overall, the LT3502EMS#PBF from Linear Technology stands out as a versatile and dependable component that can meet the needs of a wide array of power management applications, driving your designs towards greater efficiency and innovation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2721 $52.2583
54+ $1.8643 $100.6722
84+ $1.8060 $151.7040
115+ $1.7478 $200.9970
148+ $1.6895 $250.0460
199+ $1.5147 $301.4253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,295 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess