EN
  • EN
  • DE

LT3505EDD#PBF

Part No LT3505EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.78V
Maximum Output Voltage 33.84V
Output Current 1.2A
Frequency - Switching 200kHz to 3.01MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 116813-LT3505EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3505EDD#PBF CAD Model

Description

The LT3505EDD#PBF is a versatile, high-performance DC/DC converter from Linear Technology, a renowned leader in the design and manufacturing of analog integrated circuits. This compact power solution is engineered to meet the demanding requirements of various applications, including portable devices, automotive systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LT3505EDD#PBF operates from an input voltage range of 3V to 36V, making it suitable for applications with varying supply voltages, including those powered by multi-cell batteries or automotive inputs.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 34V, providing flexibility to power a wide range of devices.
  • High Efficiency: The device includes a 1.1A internal switch, which allows it to deliver high efficiency across a broad spectrum of load conditions.
  • Low Dropout Operation: The low dropout capability ensures consistent performance even when the input voltage is close to the output voltage, maximizing battery life in portable applications.

Advanced Protection Features

  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability and longevity of both the converter and the end product.
  • Current Limiting: The integrated current limiting helps protect the device and the load from damage in the event of a short circuit or overload condition.

Compact and Durable Design

The LT3505EDD#PBF is housed in a small 10-lead DFN package with a 3mm x 3mm footprint, making it an excellent choice for space-constrained applications. Its robust design ensures consistent performance even in harsh environments, further solidified by the 'PBF' suffix, which denotes a lead-free finish compliant with RoHS standards.

Applications

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Supplies

With its combination of flexibility, efficiency, and durability, the LT3505EDD#PBF from Linear Technology is an ideal solution for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7363 $51.9897
45+ $2.2452 $101.0340
69+ $2.1750 $150.0750
96+ $2.1049 $202.0704
123+ $2.0347 $250.2681
165+ $1.8242 $300.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess