EN
  • EN
  • DE

LT3579EUFD-1#TRPBF

Part No LT3579EUFD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 6A 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 1.215V
Maximum Output Voltage 42V (Switch)
Current - Output 6A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (5x4)
Part Number Series LT3579
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813594-LT3579EUFD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3579EUFD-1#TRPBF CAD Model

Description

Product Overview: LT3579EUFD-1#TRPBF

The LT3579EUFD-1#TRPBF is a versatile, high-performance power management IC designed and manufactured by Linear Technology. It is particularly suitable for applications requiring a compact, efficient, and reliable power solution. This integrated circuit is designed to provide a dual-channel boost/inverting switching regulator, making it an excellent choice for driving LEDs, generating high voltage rails, or powering applications that require both positive and negative outputs from a single input voltage.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.6V to 16V, accommodating a variety of power sources including single cell Li-Ion batteries to multi-cell battery stacks, automotive inputs, and industrial power rails.
  • Dual Output Capability: It can generate positive and negative outputs from a single input, which is ideal for applications such as OLED displays and CCD sensors that require bipolar supplies.
  • Adjustable Switching Frequency: The switching frequency is programmable via an external resistor or can be synchronized to an external clock, ranging from 200kHz to 2.5MHz, allowing designers to optimize efficiency and component size.
  • Integrated Boost and Inverting Converters: The device includes both boost and inverting converter controllers with independent feedback loops, enabling precise output voltage regulation.
  • Thermal Protection: It features thermal shutdown protection, which safeguards the device and the system from overheating and potential damage.

Applications

The LT3579EUFD-1#TRPBF is suitable for a wide range of applications, including but not limited to:

  • LED Backlighting
  • OLED Display Power Supplies
  • CCD Biasing
  • General Purpose Dual Output DC/DC Conversion

Package and Quality

This product is offered in a 24-lead QFN package, ensuring a compact footprint for space-constrained applications. It is RoHS compliant and designed to meet the high-quality standards set by Linear Technology. The part number LT3579EUFD-1#TRPBF designates the tape and reel packaging option, which is convenient for automated manufacturing processes.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3772 $58.6404
17+ $6.8734 $116.8478
27+ $6.6586 $179.7822
36+ $6.4437 $231.9732
47+ $6.2289 $292.7583
63+ $5.5856 $351.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess