EN
  • EN
  • DE

MIC803-46D4VC3-TR

Part No MIC803-46D4VC3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name MIC803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3841-6, MIC80346D4VC3TR, MIC803-46D4VC3 TR, -MIC803-46D4VC3 TR, 1611-MIC803-46D4VC3-CT, 576-3841-2, 1611-MIC803-46D4VC3-DKR-ND, -MIC803-46D4VC3-TR, -MIC803-46D4VC3 TR-ND, 576-3841-1, 1611-MIC803-46D4VC3-DKR, 1611-MIC803-46D4VC3-DKRINACTIVE
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884840-MIC803-46D4VC3-TR
Ultra Librarian 3D Model Ultra Librarian MIC803-46D4VC3-TR CAD Model

Description

Product Overview: MIC803-46D4VC3-TR from Microchip Technology

The MIC803-46D4VC3-TR by Microchip Technology is a precision voltage supervisor designed to monitor power supplies in digital systems. This component ensures reliable operation and system integrity by providing a reset signal to the host processor when the monitored power supply falls below a predefined threshold. It is an essential device for applications that require a high level of operational stability and protection against power supply inconsistencies.

Key Features

  • Voltage Threshold: This device has a preset threshold voltage of 4.63V, which is ideal for 5V systems, ensuring that the system has a safe operating voltage range.
  • Reset Timeout: The MIC803 features a 140ms minimum reset timeout period, providing the system with sufficient time to return to a stable state before resuming operation.
  • Output Type: It offers an active-low, open-drain reset output, which allows for easy interfacing with other logic components and ensures compatibility with a variety of digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with very low quiescent current, minimizing the power drain on the system.
  • Temperature Range: The supervisor can operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MIC803-46D4VC3-TR is versatile and can be used in a wide range of applications, including:

  • Microprocessor, microcontroller, and DSP power supply monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC803-46D4VC3-TR is manufactured to high standards to ensure dependable performance. It is a reliable solution for system designers looking to enhance the safety and robustness of their power management strategies.

With its precise voltage monitoring capabilities and robust design, the MIC803-46D4VC3-TR is an excellent choice for anyone looking to enhance the reliability of their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3590 $59.2350
395+ $0.2947 $116.4065
610+ $0.2854 $174.0940
840+ $0.2762 $232.0080
1,085+ $0.2670 $289.6950
1,450+ $0.2393 $346.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess