EN
  • EN
  • DE

LT3580IDD#TRPBF

Part No LT3580IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 32V
Output Voltage 5V
Output Voltage MAX 42V (Switch)
Output Current 2A (Switch)
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781138-LT3580IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3580IDD#TRPBF CAD Model

Description

Linear Technology's LT3580IDD#TRPBF Boost/Inverting DC/DC Converter

The LT3580IDD#TRPBF is a versatile and compact DC/DC converter produced by Linear Technology, a brand of Analog Devices. This component is designed to cater to a wide range of applications, including those requiring a boost, flyback, SEPIC or inverting power supply configurations. The LT3580 is a highly integrated solution that simplifies the design process for engineers, offering flexibility and reliability in various electronic products.

Key Features:

  • Wide Input Voltage Range: The device operates from a 2.5V to 32V input voltage range, making it suitable for applications with varying power sources, from single-cell Li-Ion batteries to fixed 12V or 24V rails.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 200kHz to 2.5MHz via a single resistor, designers can optimize the converter for efficiency or component size.
  • High Efficiency: The LT3580IDD#TRPBF can deliver efficiencies up to 85%, ensuring minimal power loss and heat generation within the system.
  • Integrated 2A, 42V Switch: The inclusion of a high voltage 2A internal switch allows for a wide range of output voltages and reduces the need for external components.
  • Robust Protection Features: The device includes a soft-start function to prevent inrush current at startup, thermal protection, and a robust short-circuit protection mechanism.

Applications:

The LT3580IDD#TRPBF is ideal for a variety of applications where a compact and efficient power conversion is required. These applications include but are not limited to:

  • Portable Battery-Powered Devices
  • Industrial Power Supplies
  • Automotive and Avionics Power Systems
  • Medical Devices
  • Telecommunications Equipment

With a small footprint in a low-profile (0.75mm) 8-lead DFN package, the LT3580IDD#TRPBF is designed to fit into space-constrained applications while providing a powerful and flexible power management solution. Its ability to create a negative voltage from a positive input voltage also makes it particularly useful for generating bipolar supplies necessary in many analog circuits and systems.

Linear Technology's commitment to high-quality and performance is evident in the LT3580IDD#TRPBF, making it a reliable choice for designers looking for a boost or inverting DC/DC converter solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1834 $51.8340
24+ $4.2530 $102.0720
37+ $4.1201 $152.4437
51+ $3.9872 $203.3472
65+ $3.8543 $250.5295
87+ $3.4556 $300.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,385 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess