EN
  • EN
  • DE

LT3582EUD#TRPBF

Part No LT3582EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ DL 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.55V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 3.2V, -1.2V
Maximum Output Voltage 12.78V, -13.95V
Current - Output 285mA (Switch), 490mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN-EP (3x3)
Part Number Series LT3582
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808188-LT3582EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3582EUD#TRPBF CAD Model

Description

Product Overview: LT3582EUD#TRPBF

The LT3582EUD#TRPBF is a versatile dual-channel DC/DC converter with positive and negative outputs, designed and manufactured by Linear Technology. This high-performance integrated circuit is specifically engineered to cater to a wide range of applications requiring both positive and negative voltage rails, such as OLED displays, CCD sensors, and operational amplifier systems.

Key Features

  • Adjustable Output Voltages: The device provides two independently adjustable outputs, with the positive output capable of delivering up to 200mA and the negative output capable of delivering up to -200mA. This flexibility allows designers to tailor the output voltages to the specific needs of their application.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 2.7V to 5.5V, making it suitable for applications powered by Li-Ion batteries or regulated 5V supplies.
  • Integrated Boost and Inverting Converters: The LT3582 features a boost DC/DC converter and an inverting DC/DC converter in a single package, thereby reducing external component count and simplifying design.
  • Low Quiescent Current: With a low quiescent current, the device ensures efficient operation, which is critical for battery-powered devices where power conservation is paramount.
  • High Switching Frequency: A high 2.2MHz switching frequency allows the use of small, low-cost capacitors and inductors while avoiding critical frequency bands such as AM radio.

Package and Reliability

The LT3582EUD#TRPBF is offered in a compact 16-lead QFN package, providing a space-saving solution for modern electronic devices. The product is also characterized by its robustness and reliability, with built-in features such as over-temperature protection and short-circuit protection, ensuring the longevity and stable performance of the end application.

Applications

Due to its dual output nature and the ability to generate both positive and negative voltages, the LT3582EUD#TRPBF is an excellent choice for powering LCD panels, audio circuits, ADCs/DACs, and other mixed-signal circuits that require a dual supply. Its high efficiency and low noise operation also make it ideal for sensitive applications where power integrity is crucial.

In conclusion, the LT3582EUD#TRPBF from Linear Technology is a highly capable and reliable dual-channel DC/DC converter that offers design flexibility and efficiency, making it a top choice for engineers and designers in various electronic industries.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3924 $56.9620
11+ $9.3476 $102.8236
17+ $9.0555 $153.9435
23+ $8.7634 $201.5582
30+ $8.4713 $254.1390
40+ $7.5950 $303.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess