EN
  • EN
  • DE

LT3582EUD

Part No LT3582EUD
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828534-LT3582EUD
Ultra Librarian 3D Model Ultra Librarian LT3582EUD CAD Model

Description

Linear Technology's LT3582EUD: A Versatile Dual Output Boost/Inverting DC/DC Converter

The LT3582EUD from Linear Technology is a highly versatile and efficient dual output DC/DC converter that has been designed to cater to a wide range of applications requiring both positive and negative voltages. This compact and powerful integrated circuit is housed in a 16-lead QFN package, making it an ideal solution for space-constrained applications.

Key Features

  • Adjustable Switching Frequency: The LT3582EUD offers an adjustable switching frequency from 200kHz to 2.5MHz, which allows designers to optimize the performance based on their specific needs. A higher switching frequency can be used to reduce the size of external components, while a lower frequency can be used to improve efficiency.
  • Integrated Boost and Inverting Converters: This device integrates both boost and inverting converters, which can generate positive and negative outputs from a single input voltage. The positive output voltage can be set between 3.3V and 12.9V, while the negative output voltage can be set from -1.2V to -13.5V, providing great flexibility for various design requirements.
  • Wide Input Voltage Range: With an input voltage range of 2.55V to 14V, the LT3582EUD is suitable for a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and wall adapters.
  • Low Quiescent Current: The device features a low quiescent current of 55µA, which is beneficial for battery-powered applications where power efficiency is crucial.

Applications

The LT3582EUD is well-suited for a range of applications, including but not limited to:

  • Bipolar amplifiers
  • Data acquisition systems
  • Portable instruments
  • Medical devices
  • Industrial controls

With its built-in soft-start function, the LT3582EUD can effectively manage the inrush current during startup, enhancing the reliability of the system. Additionally, the device includes features such as over-temperature protection and a power good flag, which provides an extra layer of security for sensitive applications.

In conclusion, the LT3582EUD from Linear Technology is an efficient and adaptable solution for generating dual outputs in a compact form factor. Its comprehensive feature set and robust design make it an excellent choice for designers looking to simplify their power supply designs while maintaining high performance and reliability.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess