EN
  • EN
  • DE

LT3599

Part No LT3599
Manufacturer Linear Technology
Description 4-Channel 120mA LED Driver with ±1.5% Current Matching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206768-LT3599
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3599 CAD Model

Description

The LT3599 from Linear Technology is a robust, highly integrated LED driver designed for large LED arrays and capable of driving up to 45 white LEDs from a wide input voltage range. It is an ideal solution for portable applications that require high brightness levels, such as industrial displays, automotive lighting, and general illumination in consumer electronics.

Key Features

  • Wide Input Voltage Range: The LT3599 can operate from an input voltage range of 4.5V to 36V, making it versatile for various power supply configurations.
  • Internal 45V/2.3A Switch: It includes an internal switch capable of handling 45V at 2.3A, providing sufficient power for a series of up to 15 white LEDs per channel across three channels.
  • High Efficiency: The device offers high efficiency due to its integrated 1.5MHz fixed-frequency step-up DC/DC converter, reducing the need for external components.
  • True Color PWM Dimming: The LT3599 delivers constant-color PWM dimming with a dimming ratio of up to 3000:1, ensuring consistent color and brightness control.
  • Integrated Fault Protection: It features open LED and short-circuit protection, enhancing the reliability and lifespan of the LED array.

Applications

  • Automotive and Avionics Lighting
  • Industrial and Medical Displays
  • Backlighting for Large LCD Panels
  • General Purpose LED Illumination

The LT3599's compact design, combined with its comprehensive feature set, makes it an excellent choice for designers looking to create efficient, high-brightness LED systems without the complexity of multiple external components. Its thermal performance is optimized with a thermally enhanced 28-lead TSSOP package, ensuring reliable operation even under high power or temperature conditions.

Overall, the LT3599 from Linear Technology represents a sophisticated, high-performance LED driving solution that can meet the needs of a wide range of lighting applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2707 $67.2707
3+ $55.1963 $165.5889
4+ $53.4719 $213.8876
5+ $51.7463 $258.7315
6+ $50.0219 $300.1314
8+ $44.8475 $358.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess