EN
  • EN
  • DE

LT3599EUH#PBF

Part No LT3599EUH#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 32QFN / LED Driver 40 Segment 4800uA Supply Current Automotive 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.7V
Voltage Supply MAX 30V
Voltage - Output 44V
Output Current per Channel 120mA
Frequency 200kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 781149-LT3599EUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3599
Introduction Date August 27, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3599EUH#PBF CAD Model

Description

The LT3599EUH#PBF from Linear Technology is a highly versatile and robust LED driver integrated circuit (IC) designed to efficiently manage and drive LED arrays. As a member of Linear Technology's extensive range of power management solutions, this IC is ideal for applications that require precise and consistent LED illumination.

Key Features:

  • Multi-Channel Capability: The LT3599EUH#PBF can drive up to 16 LED channels, providing high flexibility for various lighting configurations.
  • Integrated Boost Controller: With an integrated 45V, 2.3A switch, the IC can step up the input voltage to accommodate series LED strings, ensuring a stable power supply even with varying input conditions.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, making it suitable for a diverse array of applications, from automotive to industrial lighting systems.
  • High Efficiency: Its high efficiency and internal compensation minimize the need for external components, reducing both system complexity and overall cost.
  • Adaptive Output Voltage: The driver automatically adjusts the output voltage to the lowest level required to maintain the desired LED current, optimizing efficiency.
  • Dimming Capabilities: Offering both PWM and analog dimming modes, the LT3599EUH#PBF provides precise control over light intensity.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability.
  • Compact Package: Housed in a 32-lead QFN package, the LT3599EUH#PBF is designed for space-constrained applications.

Applications:

The versatile nature of the LT3599EUH#PBF makes it suitable for a wide range of applications, including:

  • Automotive and avionics lighting
  • Industrial and architectural lighting
  • General-purpose LED backlighting
  • Display and signage lighting

In conclusion, the LT3599EUH#PBF LED driver IC by Linear Technology is an efficient, reliable, and flexible solution for driving LED arrays in various applications. Its combination of multiple channels, adaptive output voltage, and dimming capabilities, all within a compact package, make it an excellent choice for designers looking to optimize their LED lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2220 $51.5520
38+ $2.6437 $100.4606
59+ $2.5611 $151.1049
81+ $2.4785 $200.7585
105+ $2.3959 $251.5695
140+ $2.1480 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess