Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206771-LT3599FE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3599FE CAD Model

Description

Linear Technology's LT3599FE - A Robust LED Driver for Advanced Lighting Solutions

The LT3599FE is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This IC is specifically engineered to cater to the demanding requirements of large LED arrays, making it an ideal choice for a wide range of applications, including automotive, industrial, and architectural lighting systems.

Key Features

  • Multi-Channel Capability: The LT3599FE can drive up to 16 LED channels, each providing up to 50mA of current. This feature allows for the management of multiple LEDs in a compact and efficient manner.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, the LT3599FE is versatile and can be used in various systems without the need for additional voltage regulation.
  • Integrated Boost Controller: The device includes a fixed-frequency, current-mode boost DC/DC converter with an internal 1A, 40V switch. This ensures a stable and efficient power supply for the LEDs.
  • Accurate Current Matching: The LT3599FE boasts excellent current matching between channels, which is crucial for uniform brightness and color consistency across LED arrays.
  • Dimming and Color Control: It offers both PWM and analog dimming capabilities, providing designers with the flexibility to achieve the desired brightness and color mixing for their lighting solutions.
  • Thermal Protection: The IC incorporates thermal shutdown circuitry to protect against overheating, enhancing the longevity and reliability of the lighting system.

Applications

  • Automotive interior, tail, and headlight systems
  • Backlighting for LCD displays
  • General-purpose industrial and commercial lighting
  • RGB and white LED drivers for architectural lighting

The LT3599FE is encapsulated in a thermally enhanced, 28-lead TSSOP package, which provides improved thermal performance and is suitable for space-constrained applications. With its robust design and comprehensive feature set, the LT3599FE from Linear Technology stands out as a premier solution for advanced LED driving requirements.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1302 $73.0416
18+ $7.4926 $134.8668
27+ $7.2584 $195.9768
37+ $7.0243 $259.8991
48+ $6.7901 $325.9248
64+ $6.0876 $389.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,030 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention