EN
  • EN
  • DE

LT3680IMSE#TRPBF

Part No LT3680IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10MSOP / Conv DC-DC 3.6V to 36V Synchronous Step Down Single-Out 0.79V to 30V 3.5A Automotive 10-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.79V
Output Voltage MAX 30V
Output Current 3.5A
Frequency - Switching 230kHz ~ 2.45MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781196-LT3680IMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3680
Introduction Date July 31, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3680IMSE#TRPBF CAD Model

Description

Product Overview: LT3680IMSE#TRPBF

The LT3680IMSE#TRPBF is a high-performance, adjustable frequency, monolithic buck switching regulator from Linear Technology, a renowned brand known for its precision, durability, and efficiency in power management solutions. This component is designed to provide a compact and efficient power conversion for a wide range of applications, including portable devices, industrial controls, and automotive systems.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 3.6V to 36V, making it versatile for various power supply scenarios.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 250kHz to 2.2MHz with an external resistor, designers have the flexibility to optimize for efficiency or component size.
  • High Efficiency: The LT3680IMSE#TRPBF is capable of delivering efficiencies up to 92%, ensuring minimal heat generation and energy loss during operation.
  • Stable with Low ESR Ceramic Capacitors: The regulator is designed to work with low ESR ceramic output capacitors, which reduces output noise and improves response time.
  • Robust Thermal Performance: Its MSOP-12E package is designed for enhanced thermal performance, ensuring reliable operation even in environments with elevated temperatures.
  • Integrated Features: The device includes a 0.8V reference with a 2% tolerance, a power good flag, tracking capability, and is protected by current limiting and thermal shutdown.

Applications

The LT3680IMSE#TRPBF is suitable for a variety of applications that require a compact, efficient, and reliable power supply solution. It is particularly well-suited for:

  • Automotive Power Supplies
  • Industrial Control Systems
  • Portable Electronic Devices
  • Point of Load Applications
  • Distributed Power Systems

Quality and Reliability

Linear Technology ensures that the LT3680IMSE#TRPBF meets the highest quality and reliability standards. The device is RoHS compliant, adhering to environmental regulations, and is designed for long-term performance. It is an ideal choice for designers looking for a regulator that can withstand the demands of rigorous applications.

With its combination of features, the LT3680IMSE#TRPBF from Linear Technology stands out as a robust and flexible solution for your power management needs, ensuring efficient operation across a broad spectrum of conditions and requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8148 $54.5184
18+ $5.5917 $100.6506
28+ $5.4169 $151.6732
39+ $5.2422 $204.4458
50+ $5.0674 $253.3700
67+ $4.5432 $304.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess