Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206786-LT3688
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3688 CAD Model

Description

Introducing the LT3688: A Robust Step-Down Switching Regulator

The LT3688 from Linear Technology is a high-performance step-down switching regulator that is designed to make power supply design a breeze for a wide array of applications. This compact and efficient module is a perfect solution for systems that require reliable power conversion with a minimal footprint.

Key Features

  • Wide Input Voltage Range: The LT3688 operates from an input voltage range of 3.6V to 36V, making it suitable for applications with varying input supplies, including those from automotive batteries and industrial systems.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 250kHz to 2.4MHz, designers can optimize the regulator for efficiency or component size.
  • Low Shutdown Current: Its ultra-low shutdown current of less than 1µA ensures minimal power waste when the device is in standby mode, which is critical for battery-powered applications.
  • Integrated Boost Diode: The inclusion of an internal boost diode helps to reduce the external component count, thereby simplifying the design and saving board space.
  • Robust Protection Features: The LT3688 offers a range of protection features such as overvoltage protection, thermal shutdown, and short-circuit protection, ensuring the longevity and reliability of the end application.

Applications

Thanks to its versatile features, the LT3688 is ideal for a variety of applications, including but not limited to:

  • Automotive and industrial power systems
  • Portable and battery-powered equipment
  • Embedded systems
  • Data communication devices

Efficient Power Conversion

The regulator's ability to deliver up to 2A of continuous output current, combined with its high efficiency, makes it an excellent choice for modern electronic devices that demand a compact power supply solution without compromising on performance.

Easy Integration

Linear Technology has designed the LT3688 to be user-friendly, with minimal external components required for operation. This ease of integration, along with its compact size, makes it a go-to regulator for quick and efficient design implementation.

Overall, the LT3688 is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of the electronics industry.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4652 $62.3260
11+ $10.2278 $112.5058
17+ $9.9082 $168.4394
24+ $9.5885 $230.1240
31+ $9.2690 $287.3390
41+ $8.3102 $340.7182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 247 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention