EN
  • EN
  • DE

LT3744IUHE#PBF

Part No LT3744IUHE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DVR SYNC STEP DOWN 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 3
Operating Input Voltage(Min) 3.3V
Maximum Supply Voltage 36V
Frequency 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 36-QFN (5x6)
Win Source Part Number 1059605-LT3744IUHE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3744IUHE#PBF CAD Model

Description

Linear Technology LT3744IUHE#PBF LED Driver

The LT3744IUHE#PBF by Linear Technology is a high-performance LED driver integrated circuit designed to deliver precision and efficiency for a wide range of lighting applications. This cutting-edge component is specifically engineered to provide constant-current and constant-voltage control, ensuring optimal performance for high-brightness LEDs.

Key Features:

  • Wide Input Voltage Range: The driver operates from an input voltage range of 6V to 36V, making it versatile for various power supply configurations.
  • Adjustable Output Current: Users can set the output current up to 20A, which can be adjusted via a single external resistor, providing flexibility in controlling the brightness of the connected LEDs.
  • High Efficiency: The LT3744IUHE#PBF boasts high efficiency, which is critical for reducing power consumption and heat generation in LED lighting systems.
  • PWM Dimming: The driver includes a PWM dimming capability that allows for precise control over the light output, enhancing the user experience with dynamic lighting effects.
  • Robust Protection Features: It has built-in features such as open LED protection, short-circuit protection, and thermal shutdown to ensure the longevity and reliability of the lighting system.
  • Compact Package: Housed in a 5mm x 5mm QFN package, the LT3744IUHE#PBF is designed for space-constrained applications without compromising performance.

Applications:

The LT3744IUHE#PBF is ideal for a variety of applications that require high-quality and efficient LED driving solutions. These include:

  • Automotive and Avionics Lighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination
  • LED Backlighting
  • Medical and Forensic Lighting

With its advanced features and robust design, the LT3744IUHE#PBF from Linear Technology stands out as a top choice for designers and engineers looking to create sophisticated LED lighting systems that require precision, efficiency, and reliability.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess