EN
  • EN
  • DE

LT3753EFE#PBF

Part No LT3753EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 38TSSOP / Current Mode PWM Controller 100kHz to 500kHz Automotive 31-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.5 V ~ 100 V
Frequency - Switching 100kHz ~ 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Manufacturer Package 38-TSSOP-EP
Win Source Part Number 781250-LT3753EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3753
Introduction Date April 10, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3753EFE#PBF CAD Model

Description

The LT3753EFE#PBF from Linear Technology is a sophisticated LED controller integrated with power factor correction (PFC) functionality, designed to drive high power LEDs efficiently and with precision. This versatile component is ideal for a wide range of applications, including industrial, architectural, and general purpose LED illumination systems, where high efficiency, reliability, and stringent power quality standards are essential.

Key Features:

  • Wide Input Voltage Range: Capable of operating with input voltages from 16V to 100V, the LT3753EFE#PBF accommodates a broad spectrum of power supplies, making it suitable for a variety of global applications.
  • Integrated PFC: The onboard power factor correction feature ensures that the power system operates close to a power factor of 1, minimizing reactive power and enhancing the energy efficiency of the system.
  • No RSENSE™ Technology: This device employs Linear Technology's proprietary No RSENSE technology, which eliminates the need for a sense resistor, thus reducing system complexity and improving overall efficiency.
  • Constant-Current and Constant-Voltage Regulation: The LT3753EFE#PBF can be configured to provide a constant current with ±3% accuracy for driving LEDs or can regulate a constant voltage, offering flexibility for different types of applications.
  • Robust Protection Features: It includes thermal shutdown, open LED protection, and short-circuit protection, safeguarding the system against a range of fault conditions.
  • Frequency Synchronization: The ability to synchronize the switching frequency allows for the reduction of electromagnetic interference (EMI), which is critical in noise-sensitive applications.
  • Thermally Enhanced Package: Housed in a thermally enhanced TSSOP-16 package, the LT3753EFE#PBF is designed to dissipate heat effectively, ensuring reliable operation under high power conditions.

Overall, the LT3753EFE#PBF LED controller is a high-performance solution that combines energy efficiency with advanced features, making it an excellent choice for designers looking to create sophisticated LED lighting systems with stringent power and thermal management requirements.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4194 $52.2582
7+ $14.2929 $100.0503
11+ $13.8462 $152.3082
15+ $13.3996 $200.9940
20+ $12.9529 $259.0580
26+ $11.6130 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess