EN
  • EN
  • DE

LT3757EDD#PBF

Part No LT3757EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 40 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-DFN (3x3)
Win Source Part Number 302880-LT3757EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3757EDD#PBF CAD Model

Description

Product Overview: LT3757EDD#PBF

The LT3757EDD#PBF is a versatile and high-performance DC/DC converter IC designed by Linear Technology, now part of Analog Devices. This component is engineered to facilitate the design of boost, flyback, SEPIC and inverting power converters, making it a perfect choice for a wide range of applications that require efficient power conversion.

Key Features:

  • Wide Input Voltage Range: The LT3757EDD#PBF operates over a broad input voltage range from 4.5V to 40V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Adjustable Switching Frequency: With a programmable switching frequency from 100kHz to 1MHz, designers can optimize the converter for size, efficiency, or required performance.
  • High Boost Converter Output Voltage: The device can generate output voltages up to 100V, which is ideal for driving LEDs, gate drivers, and other high voltage applications.
  • Integrated Soft-Start Function: This feature limits inrush current during startup, providing a controlled ramp-up and reducing stress on the power supply components.
  • Robust Thermal Performance: Housed in a DFN package, the LT3757EDD#PBF offers excellent thermal performance, ensuring reliability even in demanding thermal environments.

Applications:

The LT3757EDD#PBF is highly versatile and can be used in a variety of applications. Some common uses include:

  • Power Supply for LED Drivers
  • Telecommunications Power Systems
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Battery-Powered Equipment
  • Portable Devices

Quality and Reliability:

Linear Technology is renowned for producing high-quality, reliable components. The LT3757EDD#PBF is no exception, as it is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and durability. This component is RoHS compliant, adhering to environmental standards and regulations.

Conclusion:

In summary, the LT3757EDD#PBF from Linear Technology is a powerful and flexible DC/DC converter that offers a range of features to meet the needs of complex power conversion systems. Its robust design and versatile capabilities make it an ideal choice for engineers looking for a reliable solution for their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4373 $53.7492
10+ $11.0255 $110.2550
15+ $10.6810 $160.2150
20+ $10.3364 $206.7280
26+ $9.9919 $259.7894
34+ $8.9582 $304.5788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess