EN
  • EN
  • DE

LT3970IDDB#TRPBF

Part No LT3970IDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 535MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.2V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 25V
Output Current 535mA (Switch)
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 134758-LT3970IDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3970IDDB#TRPBF CAD Model

Description

LT3970IDDB#TRPBF - Efficient DC/DC Converter by Linear Technology

The LT3970IDDB#TRPBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, an industry leader in analog integrated circuits. This component is a step-down switching regulator that is capable of delivering up to 1.2A of continuous output current. It operates within a wide input voltage range from 4.3V to 38V, making it exceptionally versatile for a variety of applications, including automotive, industrial, and portable devices.

One of the standout features of the LT3970IDDB#TRPBF is its high efficiency, which can maintain up to 93%, thereby minimizing heat generation and allowing for energy-saving operation. This efficiency is coupled with a low quiescent current of only 2.8µA, which is ideal for battery-powered systems where extending battery life is crucial.

The device employs a 3.4MHz fixed frequency switching architecture that allows for the use of small surface-mount inductors and capacitors, resulting in a compact footprint and reduced board space. This makes it a perfect choice for space-constrained applications. Furthermore, the LT3970IDDB#TRPBF features a Burst Mode® operation that further improves efficiency at light loads, a feature particularly beneficial for portable applications where power conservation is key.

For protection and reliability, the LT3970IDDB#TRPBF includes a range of features such as overtemperature protection, current limiting, and thermal shutdown. Additionally, the device has the ability to maintain a stable output even with input voltage fluctuations, thanks to its robust design and internal compensation.

The converter is available in a 12-lead (3mm x 3mm) DFN package, which is RoHS compliant and designed to meet the requirements for lead-free soldering. Its compact size, combined with its high performance and reliability, makes the LT3970IDDB#TRPBF an excellent choice for designers looking for an efficient power management solution.

Overall, the LT3970IDDB#TRPBF by Linear Technology is a feature-rich, highly efficient DC/DC converter that provides designers with a flexible and reliable power management solution, suitable for a wide array of applications where efficiency, size, and performance are critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7801 $58.6806
13+ $8.0247 $104.3211
20+ $7.7739 $155.4780
27+ $7.5232 $203.1264
35+ $7.2724 $254.5340
47+ $6.5201 $306.4447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess