EN
  • EN
  • DE

LT3973EDD#TRPBF

Part No LT3973EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.75A 10DFN / Conv DC-DC 4.2V to 42V Step Down Single-Out 1.21V to 24V 0.75A Automotive 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 42V
Output Voltage 1.21V
Output Voltage MAX 24V
Output Current 750mA
Frequency - Switching 195kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781359-LT3973EDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3973
Introduction Date October 11, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3973EDD#TRPBF CAD Model

Description

LT3973EDD#TRPBF: A Robust DC/DC Converter from Linear Technology

The LT3973EDD#TRPBF is a high-performance, step-down DC/DC converter designed by Linear Technology to cater to a wide array of power supply needs in electronic devices. This converter is notable for its efficiency, durability, and versatility, making it an ideal choice for applications that require reliable and consistent power conversion.

With an input voltage range of 4V to 38V, the LT3973EDD#TRPBF is capable of operating in environments with fluctuating or unstable input power. This feature ensures that the device can handle common scenarios such as automotive battery supplies, industrial power systems, and complex machinery with ease. The output voltage is adjustable from 1.19V to 30V, which allows for a broad range of uses, from low-voltage digital circuits to higher-voltage operational needs.

The LT3973EDD#TRPBF boasts an impressive switching frequency of up to 2MHz, which can be synchronized to an external clock. This high switching frequency enables the use of small, low-cost inductors and ceramic capacitors, resulting in a compact power solution that saves space on the PCB. Additionally, the device features Burst Mode® operation, which maintains high efficiency at low output currents while keeping the output ripple to a minimum, making it suitable for battery-powered and noise-sensitive applications.

Built with a robust thermal design, the LT3973EDD#TRPBF is packaged in a 10-lead (3mm x 3mm) DFN with exposed pad for enhanced thermal performance. This ensures that the device operates reliably even under high power or high ambient temperature conditions. The converter also includes internal protection features such as thermal shutdown, current limiting, and overvoltage protection, which safeguard the device and the load from various electrical anomalies.

Overall, the LT3973EDD#TRPBF from Linear Technology is an excellent choice for designers looking for a flexible and reliable DC/DC converter solution. Whether it's for automotive, industrial, or portable applications, this converter provides the performance and protection needed to maintain efficient and stable power supply.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7012 $58.8048
9+ $12.0626 $108.5634
13+ $11.6856 $151.9128
18+ $11.3087 $203.5566
23+ $10.9317 $251.4291
31+ $9.8008 $303.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess